EN
  • EN
  • DE

AZ7812DTR-E1

Part No AZ7812DTR-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 3-TERMINAL POSITIVE LINEAR REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150376-AZ7812DTR-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ7812DTR-E1 CAD Model

Description

The AZ7812DTR-E1 is a three-terminal positive voltage regulator capable of providing a stable output voltage of 12V. It belongs to the 78xx series of linear voltage regulators, known for their simplicity and ease of use. This regulator is designed to maintain a constant output voltage despite variations in input voltage or load current.

Applications:

  • Linear Power Supplies: Provides a regulated 12V output for various electronic devices.
  • Microcontroller Power: Used to provide a stable 12V supply for microcontrollers and other digital circuits.
  • Instrumentation: Employed in test and measurement equipment to ensure stable operating conditions.
  • Industrial Control Systems: Provides regulated power for sensors, actuators, and other control components.
  • Automotive Electronics: Powers various automotive electronic systems requiring a 12V supply.

Features:

  • Fixed Output Voltage: Provides a fixed 12V output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from overheating under excessive load conditions.
  • Short-Circuit Current Limiting: Limits the output current to prevent damage from short circuits.
  • Safe-Area Compensation: Ensures reliable operation even with variations in input voltage and load current.
  • Output Current up to 1A: Capable of delivering up to 1A of output current.

Benefits:

  • Stable Voltage Regulation: Provides a stable and accurate 12V output voltage.
  • Overload Protection: Built-in protection features prevent damage from overheating and short circuits.
  • Easy to Use: Requires minimal external components, simplifying circuit design.
  • Reliable Performance: Designed for reliable operation in a variety of operating conditions.
  • Cost-Effective: Offers a low-cost solution for voltage regulation.

Additional Details:

The AZ7812DTR-E1 typically comes in a DPAK package. Input voltage should be at least a few volts higher than the desired output voltage (12V). Proper heat sinking may be required for higher current applications. Also, be mindful of its END-OF-LIFE status.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess