EN
  • EN
  • DE

RF430TAL152HSRGER

Part No RF430TAL152HSRGER
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description PROTOTYPE / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Texas Instruments
Package Bulk
Product Status Active
Base Product Number RF430
Standard Package 1 pcs
Win Source Part Number 1009609-RF430TAL152HSRGER
Ultra Librarian 3D Model Ultra Librarian RF430TAL152HSRGER CAD Model

Description

Introducing the RF430TAL152HSRGER from Texas Instruments

The RF430TAL152HSRGER is a cutting-edge product from Texas Instruments, renowned for their innovative solutions in the semiconductor industry. This product is part of the RF430 family and is a high-performance, NFC Type 4B Tag platform that combines a wireless NFC interface and a wired SPI/I2C interface to provide a versatile communication gateway for various applications.

At the heart of the RF430TAL152HSRGER is an RF430CL330H dynamic NFC transponder IC, which is designed to work with ISO/IEC 14443B-compliant NFC readers and NFC-enabled mobile phones. The device features a user-programmable 3kB EEPROM, which can be easily accessed via the NFC interface or the SPI/I2C interface, allowing for a flexible and convenient way to store and transfer data.

One of the key advantages of the RF430TAL152HSRGER is its ability to operate in passive or active modes. In passive mode, the device harvests energy from the NFC field, eliminating the need for an external power supply and making it ideal for low-power applications. In active mode, an external power supply can be used to extend the communication range and enable additional functionalities.

The RF430TAL152HSRGER also boasts a robust security framework with features such as password protection for both read and write access, ensuring that sensitive data remains secure. Additionally, the device's fast RF communication interface supports up to 848 kbps, allowing for quick data transactions, which is essential for applications that require rapid information exchange.

This product is perfect for a variety of applications, including but not limited to, smart posters, mobile payment, personal health records, business cards, and electronic shelf labels. Its small form factor, combined with its powerful features, makes the RF430TAL152HSRGER an excellent choice for developers and manufacturers looking to integrate NFC capabilities into their products.

With Texas Instruments' commitment to quality and performance, the RF430TAL152HSRGER is sure to be a reliable and efficient component in any NFC communication system.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess