EN
  • EN
  • DE

MAX3669ETG+

Part No MAX3669ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver IC 622Mbps 1 Channel 3.14 V ~ 5.5 V 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Maxim Integrated
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Operating Supply Voltage 3.14 V ~ 5.5 V
Current - Supply 40mA
Current - Modulation 75mA
Current - Bias 80mA
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Manufacturer Device Package 24-TQFN (4x4)
Mounting Style Surface Mount
Win Source Part Number 126510-MAX3669ETG+
Ultra Librarian 3D Model Ultra Librarian MAX3669ETG+ CAD Model

Description

Maxim Integrated MAX3669ETG+ Overview

The MAX3669ETG+ from Maxim Integrated is a high-performance, low-power 622Mbps laser driver with automatic power control (APC) and extinction ratio control (ERC), designed for use in fiber optic transmitters. This advanced IC is an ideal solution for small form-factor pluggable (SFP) modules and other optical network applications where power efficiency and reliable performance are of paramount importance.

Key Features and Benefits

  • High-Speed Performance: Supports data rates up to 622Mbps, making it suitable for a variety of high-speed communication protocols.
  • Automatic Power Control: The APC loop maintains constant average optical power output, ensuring stable performance over temperature and lifetime of the laser diode.
  • Extinction Ratio Control: ERC functionality optimizes the laser's on/off contrast ratio, improving signal quality and system performance.
  • Low Power Consumption: Designed with power efficiency in mind, it helps reduce overall power usage in optical systems, which is crucial for high-density applications.
  • Integrated Safety Features: Includes safety features such as a laser safety switch and a thermal shutdown to protect the laser diode from damage.
  • Compact Package: The MAX3669ETG+ is available in a 24-pin TQFN package, minimizing the footprint on the PCB and simplifying design in space-constrained applications.

Applications

The MAX3669ETG+ is versatile and can be used in a wide array of applications, including:

  • Fiber-optic transceivers
  • SONET/SDH equipment
  • Gigabit Ethernet transmitters
  • Other optical communication systems requiring high-speed laser modulation

Technical Specifications

Some of the technical specifications of the MAX3669ETG+ include:

  • Supply Voltage Range: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Modulation Current: Up to 85mA
  • Bias Current: Up to 100mA

With its robust feature set and adherence to industry standards, the MAX3669ETG+ from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their optical communication systems.

You May Also Be Interested in

Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LASER DRIVER
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Texas Instruments
IC LASER DRVR 11.3GB 3.6V 20QFN
Lowest to $2.3236

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7040 $87.4080
4+ $35.8593 $143.4372
5+ $34.7389 $173.6945
7+ $33.6186 $235.3302
9+ $32.4982 $292.4838
12+ $29.1360 $349.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess