EN
  • EN
  • DE

AT32UC3A1128-AUT

Part No AT32UC3A1128-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A1
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity Ethernet, I²C, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number AT32UC3
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565699-AT32UC3A1128-AUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3A1128-AUT CAD Model

Description

Microchip Technology AT32UC3A1128-AUT

The AT32UC3A1128-AUT is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to cater to a wide array of embedded system applications. This microcontroller is particularly well-suited for applications that require substantial processing power without compromising on power efficiency. It is part of Microchip's extensive AVR32 UC3 series, which is renowned for its rich feature set and versatility.

The AT32UC3A1128-AUT operates at a maximum frequency of 66 MHz and is based on the AVR32UC core, which is capable of executing instructions at high speed, thus providing the computational power required for complex tasks. With 128KB of embedded Flash memory for program storage and 32KB of SRAM, the device offers ample space for application code and data handling, ensuring smooth operation for a variety of sophisticated applications.

One of the standout features of this microcontroller is its extensive set of peripherals. It includes a USB 2.0 full-speed/low-speed device and embedded host, Ethernet MAC, SD/MMC card interface, and multiple serial communication interfaces such as USART, SPI, and TWI (I2C). These interfaces enable the microcontroller to connect with a wide range of external devices and networks, facilitating the development of connected and versatile embedded systems.

The AT32UC3A1128-AUT also boasts a rich set of timers and counters, PWM channels, and a 10-bit ADC, making it an excellent choice for control-oriented applications such as industrial automation, robotics, and automotive systems. Its power-saving features, including various sleep modes, make it an energy-efficient solution for battery-operated devices.

For secure data operations, the device incorporates features like a random number generator and cryptographic support, which are essential for developing secure communication protocols and protecting sensitive data. The microcontroller is available in a TQFP144 package and is characterized for operation from -40°C to 85°C, making it robust enough for use in harsh environmental conditions.

In summary, the AT32UC3A1128-AUT by Microchip Technology is a powerful and versatile microcontroller that offers an excellent balance of performance, power efficiency, and connectivity, suitable for a broad range of high-demand embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0689 $50.6890
25+ $4.1591 $103.9775
38+ $4.0291 $153.1058
52+ $3.8992 $202.7584
67+ $3.7692 $252.5364
89+ $3.3793 $300.7577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess