EN
  • EN
  • DE

AT91SAM9263B-CU

Part No AT91SAM9263B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 32-BIT, FLASH, RISC ARM9 CPU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT91SAM
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 324-TFBGA
Supplier Device Package 324-TFBGA (15x15)
Standard Package 2 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566273-AT91SAM9263B-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9263B-CU CAD Model

Description

Microchip Technology's AT91SAM9263B-CU Microcontroller

The AT91SAM9263B-CU is a high-performance microcontroller designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the AT91SAM9 family and is based on the ARM926EJ-S ARM Thumb Processor, which operates at a maximum speed of 200 MHz, providing a balance of performance and power efficiency.

Key Features:

  • Processor Core: ARM926EJ-S ARM Thumb Processor with a clock speed of up to 200 MHz, featuring a Jazelle technology for Java acceleration.
  • Memory Support: It includes an MMU (Memory Management Unit) and supports multiple memory types, such as SDRAM, static memories, NAND flash, and CompactFlash.
  • Integrated Peripherals: The device comes with a rich set of peripherals, including USB Host and Device interfaces, a 10/100 Ethernet MAC, multiple USARTs, SPIs, I2C interfaces, and an Image Sensor Interface, making it highly versatile for various applications.
  • Graphics Support: Equipped with an LCD controller that supports both STN and TFT displays, the AT91SAM9263B-CU is capable of driving advanced graphical user interfaces.
  • Security: Features a secure encryption module that includes a hardware TRNG (True Random Number Generator), SHA-1 and AES algorithms, ensuring secure data communication and storage.

Applications:

The AT91SAM9263B-CU is ideal for a wide range of applications, particularly those requiring high-speed data transfers, graphical displays, and secure connectivity. It is well-suited for industrial control systems, medical devices, smart energy solutions, point-of-sale terminals, and other embedded systems that demand reliable and secure operations.

Package and Availability:

The AT91SAM9263B-CU comes in a 324-ball BGA package, offering a compact footprint for space-constrained applications. Microchip Technology provides comprehensive support for this microcontroller, including development tools, software libraries, and a global network of technical support.

With its advanced features and robust design, the AT91SAM9263B-CU is a powerful core component for complex embedded designs, enabling developers to create innovative products that meet the evolving demands of the technology market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,117 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess