EN
  • EN
  • DE

P80C32SFAA

Part No P80C32SFAA
Manufacturer NXP / Nexperia
Description 8-bit CMOS (low voltage, low power and high speed) microcontroller families
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234783-P80C32SFAA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C32SFAA CAD Model

Description

Introducing the NXP P80C32SFAA Microcontroller

The NXP P80C32SFAA is a powerful and versatile microcontroller that serves as the heart of many embedded systems. This 8-bit MCU is based on the high-performance MCS-51 architecture, which has been a staple in the industry for its robustness and ease of use. The P80C32SFAA is designed to offer a perfect blend of power efficiency and processing capability, making it ideal for a wide range of applications.

Key Features of the P80C32SFAA

  • High-speed Architecture: The P80C32SFAA operates at a frequency of up to 16 MHz, providing swift execution of instructions and efficient handling of tasks.
  • On-chip Memory: It comes with 128 bytes of RAM and 32 KB of ROM, enabling the storage of code and data required for various applications without the need for external memory components.
  • Flexible I/O Options: With 32 programmable I/O lines, this microcontroller allows for extensive interfacing with peripherals, sensors, and other devices, offering great flexibility in system design.
  • Multiple Timers: The inclusion of three 16-bit timers/counters facilitates precise timing operations, event counting, and pulse width modulation for control applications.
  • Serial Communication: The P80C32SFAA supports full-duplex serial communication, enabling easy data exchange with other microcontrollers, computers, and networked devices.
  • Interrupt Handling: With a robust interrupt system featuring four priority levels, the microcontroller ensures responsive and reliable performance in real-time applications.
  • Low Power Consumption: Designed with power-saving modes such as Idle and Power-down, it ensures energy efficiency in battery-operated and power-sensitive designs.

Applications

The NXP P80C32SFAA is suitable for a wide array of applications, including but not limited to industrial control systems, home automation, automotive electronics, and consumer electronics. Its reliability and feature set make it an excellent choice for designers looking to create sophisticated systems that require real-time control, data processing, and connectivity.

Conclusion

The NXP P80C32SFAA microcontroller is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. With its robust architecture, comprehensive feature set, and energy-efficient operation, the P80C32SFAA stands out as a top choice for engineers and developers seeking a microcontroller that can meet the demands of today's complex electronic systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess