EN
  • EN
  • DE

SN74121DR

Part No SN74121DR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 45NS 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Monostable Multivibrator 45 ns 14-SOIC
Manufacturer Texas Instruments
Series 7400
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name SN741
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74121DRG4, -SN74121DRG4-NDR, -SN74121DR-ND, SN74121DRE4, -SN74121DRE4-NDR, SN74121DRE4-ND, SN74121DRG4, SN74121DRG4-ND, -SN74121DRE4
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896375-SN74121DR
Ultra Librarian 3D Model Ultra Librarian SN74121DR CAD Model

Description

The Texas Instruments SN74121DR is a high-performance monostable multivibrator from the SN74 series that offers reliable timing circuits for a wide range of applications. This precision device is designed to generate accurate and stable one-shot pulses over a broad voltage range. It is an essential component for designers looking to implement timing functions in their digital logic circuits.

Key Features

  • Supply Voltage Range: The SN74121DR operates over a supply voltage range of 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Output Pulse Width Control: The output pulse width can be controlled by external timing components (resistor and capacitor), allowing designers to customize the pulse duration for their specific needs.
  • Schmitt-trigger Inputs: This device includes Schmitt-trigger inputs which provide hysteresis to enhance noise immunity and allow for slow input transition rates, making it suitable for noisy environments.
  • Retriggerable Mode: The SN74121DR is capable of being retriggered, which means a new pulse can be generated before the previous one has finished, providing flexibility in timing design.
  • Direct Clear Input: A direct clear input is provided for immediate termination of the output pulse, allowing for precise control over the timing sequences.

Applications

The versatility of the SN74121DR makes it an ideal choice for a multitude of applications, including:

  • Timing circuits
  • Pulse shaping
  • Delayed timing
  • Sequential systems
  • Industrial controls

Package and Quality

The SN74121DR is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device meets high standards of quality and reliability. It is RoHS compliant, ensuring adherence to environmental regulations.

Ordering Information

To order or inquire about the Texas Instruments SN74121DR monostable multivibrator, please refer to the product number SN74121DR. For detailed specifications, technical documentation, and support resources, visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.3927
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3334 $51.3348
53+ $1.9146 $101.4738
81+ $1.8548 $150.2388
112+ $1.7950 $201.0400
145+ $1.7351 $251.5895
193+ $1.5556 $300.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess