EN
  • EN
  • DE

BZB784-C12,115

Part No BZB784-C12,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description NOW NEXPERIA BZB784-C12 - ZENER / Zener Diode Array 1 Pair Common Anode 12 V 180 mW ±5% SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr NXP USA Inc.
Package Bulk
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 180 mW
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
HTSUS 0000.00.0000
Other Names NEXNXPBZB784-C12115,2156-BZB784-C12,115
Standard Package 1
Win Source Part Number 963243-BZB784-C12,115
Ultra Librarian 3D Model Ultra Librarian BZB784-C12,115 CAD Model

Description

The BZB784-C12,115 is a high-performance silicon-based Zener diode, meticulously crafted by NXP Semiconductors, a leader in the electronic components industry. This robust diode is designed to provide precision voltage regulation, making it an essential component in a wide range of electronic applications.

Key Features

  • Zener Voltage: The BZB784-C12,115 offers a nominal Zener voltage of 12V, providing a stable reference voltage for your circuits.
  • Power Dissipation: With a power dissipation of 300mW, this diode can handle moderate levels of power, making it suitable for a variety of electronic applications.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive components.
  • Package: Housed in a small SOD-323 (SC-76) surface-mount package, the BZB784-C12,115 is designed for compact PCB layouts and is easy to integrate into a wide range of electronic devices.
  • Operating Temperature Range: This diode operates effectively within a temperature range of -55°C to +150°C, ensuring reliable performance under extreme conditions.

Applications

The BZB784-C12,115 is versatile and can be used in numerous applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and surge protection circuits
  • Power management in consumer electronics
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and reliability. The BZB784-C12,115 Zener diode is no exception, undergoing rigorous testing to ensure it meets the high standards expected from NXP products. Whether used in commercial or industrial environments, this diode is designed to deliver consistent performance, contributing to the longevity and dependability of your electronic devices.

Ordering Information

The BZB784-C12,115 is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the NXP Semiconductors official website or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0658
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0946
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0323
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2298
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0927
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess