EN
  • EN
  • DE

MMBZ5245BTS-7-F

Part No MMBZ5245BTS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 15V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 3 Independent
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 16 Ohm
Current - Reverse Leakage @ Vr 100nA @ 11V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 023869-MMBZ5245BTS-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5245BTS-7-F CAD Model

Description

Product Overview: MMBZ5245BTS-7-F

The MMBZ5245BTS-7-F from Diodes Incorporated is a robust and precise surface-mount Zener diode designed for voltage regulation and protection applications in a variety of electronic circuits. This small signal Zener diode is particularly well-suited for use in situations where space is at a premium and reliable performance is a must.

Key Features

  • Voltage Regulation: The MMBZ5245BTS-7-F offers a nominal Zener voltage of 15V, making it suitable for a range of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 200mW, this diode can handle a moderate amount of power, ensuring stable operation in various applications.
  • High Reliability: Manufactured by Diodes Incorporated, a leader in the semiconductor industry, the MMBZ5245BTS-7-F is built to high-quality standards, ensuring dependable performance.
  • Compact Package: The SOT-363 package is incredibly space-efficient, allowing for high-density mounting and making it ideal for compact electronic assemblies.
  • RoHS Compliant: This product complies with RoHS standards, minimizing the environmental impact by excluding hazardous substances in its manufacture.

Applications

The versatility of the MMBZ5245BTS-7-F allows it to be used in a wide array of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication devices, including network hardware and mobile communications
  • Industrial control systems
  • Power management circuits
  • Automotive electronics

Technical Specifications

Some of the key technical specifications of the MMBZ5245BTS-7-F include:

  • Zener Voltage: 15V
  • Tolerance: ±5%
  • Power Dissipation: 200mW
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-363

With its combination of compact size, power handling capability, and precision voltage regulation, the MMBZ5245BTS-7-F from Diodes Incorporated is an excellent choice for designers looking for a reliable Zener diode for their electronic projects.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.0905
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY | DIODE ZENER ARRAY 39V SOT363
Lowest to $0.1474
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT363
Need more? Email Us
NXP / Nexperia
NEXPERIA BZB84-C6V2 - ZENER DIOD
Lowest to $0.0874

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1934 $50.2840
635+ $0.1587 $100.7745
980+ $0.1538 $150.7240
1,345+ $0.1488 $200.1360
1,740+ $0.1439 $250.3860
2,330+ $0.1290 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess