EN
  • EN
  • DE

MMBZ5259BTS-7-F

Part No MMBZ5259BTS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description TRIPLE SURFACE MOUNT ZENER DIODE ARRAY | DIODE ZENER ARRAY 39V SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Configuration 3 Independent
Voltage - Zener (Nom) (Vz) 39V
Tolerance ±5%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 80 Ohms
Current - Reverse Leakage at Vr 100nA at 30V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225205-MMBZ5259BTS-7-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ5259BTS-7-F CAD Model

Description

Product Overview: MMBZ5259BTS-7-F from Diodes Incorporated

The MMBZ5259BTS-7-F, from Diodes Incorporated, is a high-quality Zener diode designed for electronic enthusiasts and professionals alike who require reliable voltage regulation in their circuit designs. This surface-mount device (SMD) is housed in a compact SOT-523 package, making it suitable for high-density PCB layouts where space is at a premium.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 39V, the MMBZ5259BTS-7-F provides precise voltage regulation, ensuring stable operation of sensitive electronic components.
  • Power Dissipation: It has a power dissipation of 300mW, which allows it to handle moderate amounts of power while maintaining its Zener voltage within specified limits.
  • High Reliability: Manufactured by Diodes Incorporated, a trusted name in the industry, this Zener diode is built to meet high-quality standards, ensuring longevity and consistent performance.
  • Tolerance: The device features a standard Zener voltage tolerance of ±5%, providing a balance between precision and affordability.
  • Package: The SOT-523 package is not only space-saving but also enables efficient thermal dissipation, which is crucial for maintaining stability and reliability.

Applications

The MMBZ5259BTS-7-F is versatile and can be used in a variety of applications, including:

  • Over-voltage protection circuits
  • Power supply units
  • Voltage reference in precision circuits
  • Switching power supplies
  • Consumer electronics

Quality and Environmental Compliance

Diodes Incorporated is committed to providing environmentally friendly products. The MMBZ5259BTS-7-F complies with RoHS standards, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This makes it suitable for use in various markets, including those with strict environmental regulations.

In summary, the MMBZ5259BTS-7-F Zener diode from Diodes Incorporated is an excellent choice for designers looking for a reliable and compact voltage regulation solution. Its robust design, combined with the quality assurance of Diodes Incorporated, ensures that this component will perform consistently across a range of applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Vishay
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Rohm Semiconductor
Lowest to $0.1987
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Vishay
Lowest to $0.2021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1474 $58.2230
960+ $0.1210 $116.1600
1,480+ $0.1173 $173.6040
2,040+ $0.1134 $231.3360
2,635+ $0.1096 $288.7960
3,530+ $0.0983 $346.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess