EN
  • EN
  • DE

AD5259BRMZ50-R7

Part No AD5259BRMZ50-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 256TAP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD5259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5259BRMZ50-R7DKR, AD5259BRMZ50-R7CT, AD5259BRMZ50-R7-ND, AD5259BRMZ50-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909389-AD5259BRMZ50-R7
Ultra Librarian 3D Model Ultra Librarian AD5259BRMZ50-R7 CAD Model

Description

Product Overview: AD5259BRMZ50-R7 from Analog Devices Inc.

The AD5259BRMZ50-R7, manufactured by Analog Devices Inc., is a highly integrated digital potentiometer that offers a compact and precise solution for a variety of applications. This particular model provides a resistance range of 50kΩ, making it suitable for fine-tuning resistive settings in a circuit without the need for manual adjustments.

Key Features

  • Resistance Options: The device offers 256 positions, allowing for smooth transitions and precise settings in the resistance range of 50kΩ.
  • I²C Compatible Interface: The digital potentiometer comes with an I²C interface, enabling easy communication with microcontrollers and other digital systems.
  • Nonvolatile Memory: It features an integrated EEPROM, ensuring that the last programmed resistance value is retained even after power-off, providing a stable start-up condition for various applications.
  • Compact Package: The AD5259BRMZ50-R7 is available in a compact 10-lead MSOP (Mini Small Outline Package), which is beneficial for space-constrained applications.
  • Wide Operating Range: This device operates over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the AD5259BRMZ50-R7 extends to numerous fields, including:

  • Automated product calibration systems
  • Transducer adjustments
  • RF amplifier biasing
  • Automotive electronics
  • Portable electronics

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and performance, and the AD5259BRMZ50-R7 is no exception. It is designed to deliver precise control and long-term reliability, making it an ideal choice for designers seeking a robust and flexible digital potentiometer solution.

Ordering Information

The product is available with the ordering number AD5259BRMZ50-R7, and it’s supplied in reel packaging for efficient handling and assembly during the manufacturing process. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring seamless integration into your designs.

Whether you're developing consumer electronics, industrial control systems, or automotive components, the AD5259BRMZ50-R7 from Analog Devices Inc. offers a high-performance solution that can meet your design requirements.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6009 $50.4081
22+ $4.5956 $101.1032
34+ $4.4520 $151.3680
47+ $4.3084 $202.4948
61+ $4.1648 $254.0528
81+ $3.7339 $302.4459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 784 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess