EN
  • EN
  • DE

BZX84C22S-7-F

Part No BZX84C22S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±6%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 55 Ohms
Current - Reverse Leakage at Vr 100nA at 15.4V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Family Part Number BZX84C22S
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 737533-BZX84C22S-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C22S-7-F CAD Model

Description

BZX84C22S-7-F - Zener Diode from Diodes Incorporated

The BZX84C22S-7-F is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This small signal Zener diode offers excellent stability and reliability for voltage regulation applications. It is commonly utilized in a wide range of electronic devices to provide precise voltage clamping and reference voltages in various circuits.

Key Features:

  • Voltage Regulation: The BZX84C22S-7-F provides a nominal Zener voltage of 22V, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation rating of 350mW, this Zener diode can handle moderate levels of power, ensuring stable operation in various conditions.
  • Package: Housed in an SOT-23 package, the BZX84C22S-7-F is designed for surface-mount technology (SMT), offering a compact footprint that is ideal for space-constrained applications.
  • High Surge Capability: The device is capable of withstanding surge currents, providing additional protection against transient voltage spikes.
  • Low Leakage Current: Exhibits low leakage current, enhancing the overall efficiency of the circuit in which it is used.
  • Operating Temperature Range: The BZX84C22S-7-F operates effectively over a wide temperature range from -55°C to +150°C, ensuring reliability across various environmental conditions.

Applications:

The versatility of the BZX84C22S-7-F Zener diode makes it an excellent choice for a broad array of applications, including:

  • Power supply circuits
  • Voltage reference in precision circuits
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics

Diodes Incorporated's BZX84C22S-7-F is RoHS compliant, ensuring that it meets the environmental standards set by the Restriction of Hazardous Substances Directive. This component is a reliable choice for designers and engineers looking to incorporate a Zener diode with consistent performance and a compact form factor into their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
ESD Protection Diode
Lowest to $0.1235
Rohm Semiconductor
Zener diode
Lowest to $0.1016
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 27V SOT23 / Diode Zener Dual Common Anode 27V 5% 300mW Automotive 3-Pin TO-236AB T/R
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $1.6066
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1608
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess