EN
  • EN
  • DE

BZB84-C8V2

Part No BZB84-C8V2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156916-BZB84-C8V2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C8V2 CAD Model

Description

The BZB84-C8V2 is a robust, high-performance Zener diode designed by NXP Semiconductors, a leader in the electronic components industry. This component is engineered to provide precise voltage regulation and is commonly utilized in a wide range of electronic applications, from power supply circuits to voltage reference modules.

Key Features

  • Nominal Zener Voltage: The device boasts a Zener voltage of 8.2V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 250mW, the BZB84-C8V2 is capable of handling moderate levels of power without compromising its operational integrity.
  • Package: The diode comes in a small SOT-23 surface-mount package, which is ideal for compact circuit designs where space is at a premium.
  • Dual Diode Configuration: This product features a dual common-anode configuration, offering flexibility in circuit design and the potential for reduced component count.
  • Temperature Stability: The BZB84-C8V2 operates effectively over a wide temperature range, ensuring consistent performance in various environments.

Applications

NXP's BZB84-C8V2 is versatile and can be implemented in several critical applications, including:

  • Voltage stabilization for sensitive electronics
  • Overvoltage and surge protection circuits
  • Power management in consumer electronics
  • Automotive electronics where stable voltage is crucial

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZB84-C8V2 is no exception and is manufactured in state-of-the-art facilities, ensuring that each component meets NXP's rigorous specifications for performance and durability.

For engineers and designers looking for a reliable voltage regulation solution, the BZB84-C8V2 from NXP offers the perfect blend of performance, compactness, and versatility. Its robust design and stable operation make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0927
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 2.7V SOT363
Lowest to $0.1019
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0266
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0658
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT363
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess