EN
  • EN
  • DE

MIC29500-5.0WT

Part No MIC29500-5.0WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 5A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 5A
Output Current 5A
Operating Supply Current 50mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.37V @ 5A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 037648-MIC29500-5.0WT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29500-5.0WT CAD Model

Description

MIC29500-5.0WT High-Current Low-Dropout Regulator from Microchip Technology

The MIC29500-5.0WT is a robust high-current low-dropout (LDO) voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO regulator is specifically engineered to deliver a fixed output voltage of 5.0V with an impressive current capability of up to 5A, making it an ideal choice for high-power applications that require a stable and reliable power supply.

The device features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, reducing power dissipation and improving overall system efficiency. This characteristic is particularly beneficial in battery-powered applications, where maximizing battery life is crucial.

MIC29500-5.0WT Product Image

The MIC29500-5.0WT integrates several protection features to safeguard your circuitry, including thermal shutdown, which prevents the device from overheating, and current limit protection, which protects the regulator and the load from damage due to excessive current. Additionally, the LDO has a fast transient response, which is critical for applications that experience rapid changes in load, such as microprocessors and digital signal processors.

Its TO-220 package ensures easy heat dissipation, which is essential for maintaining stability and performance when operating at high currents. The device is also lead (Pb) free and RoHS compliant, adhering to environmental standards and regulations.

The MIC29500-5.0WT is widely used across various industries, including telecommunications, computing, and industrial applications. Its robustness and reliability make it an excellent choice for designers looking for a high-performance power management solution. With Microchip's commitment to quality and long-term availability, the MIC29500-5.0WT stands out as a dependable component for your power supply design needs.

Key Features:

  • Fixed 5.0V output voltage
  • High current capability of up to 5A
  • Low dropout voltage
  • Thermal shutdown and current limit protection
  • Fast transient response
  • TO-220 package for efficient heat dissipation
  • Lead (Pb) free and RoHS compliant

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2030 $56.0150
11+ $9.1923 $101.1153
17+ $8.9050 $151.3850
24+ $8.6177 $206.8248
31+ $8.3305 $258.2455
41+ $7.4687 $306.2167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,726 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess