EN
  • EN
  • DE

MJE2955T

Part No MJE2955T
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 10A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 10A
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 8V @ 3.3A, 10A
Current - Collector Cutoff (Max) 700μA
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 4A, 4V
Power - Max 75W
Frequency - Transition 2MHz
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 023375-MJE2955T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MJE2955T CAD Model

Description

STMicroelectronics MJE2955T PNP Transistor

The MJE2955T is a high-performance PNP power transistor produced by STMicroelectronics, a global leader in semiconductor solutions. This transistor is specifically designed to address the needs of general-purpose amplification and switching applications. With its robust design and reliable performance, the MJE2955T has become a preferred choice for designers and engineers in various electronics sectors.

Key Features

  • Voltage and Current Ratings: The MJE2955T is capable of handling collector-emitter voltages up to 60V, and collector current up to 10A, making it suitable for medium power applications.
  • Power Dissipation: This component can dissipate up to 75W of power, ensuring efficient operation in high-power circuits.
  • High DC Current Gain: With a DC current gain (hFE) of 20 to 70 at IC = 4A, the MJE2955T provides excellent amplification characteristics for a wide range of applications.
  • Complementary NPN Type: It has a complementary NPN counterpart, the MJE3055T, allowing for easy implementation in push-pull and other complementary configurations.
  • Package: The device is housed in a TO-220 package, which is well-known for its thermal performance and ease of mounting on printed circuit boards (PCBs).

Applications

The MJE2955T is versatile and can be used in a variety of electronic circuits, including:

  • Linear voltage regulators
  • Power amplifiers
  • Motor control circuits
  • Switching power supplies
  • Audio equipment
  • Other power management tasks

Quality and Reliability

STMicroelectronics ensures that the MJE2955T meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, which guarantees stable performance over its entire service life. Engineers can confidently integrate this power transistor into their designs, knowing it will deliver consistent results even under challenging conditions.

With its impressive features and reliable performance, the MJE2955T from STMicroelectronics is an excellent choice for your power control and amplification needs.

You May Also Be Interested in

ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4457 $51.2555
275+ $0.3658 $100.5950
425+ $0.3543 $150.5775
585+ $0.3429 $200.5965
755+ $0.3315 $250.2825
1,010+ $0.2972 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess