EN
  • EN
  • DE
  • IT

SMMBT3904WT1G

Part No SMMBT3904WT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.2A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 150mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 211851-SMMBT3904WT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMMBT3904WT1G CAD Model

Description

ON Semiconductor SMMBT3904WT1G - General Purpose Transistor

The SMMBT3904WT1G from ON Semiconductor is a versatile NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This high-performance transistor is a great choice for a wide range of electronic circuits, providing reliable performance with its robust design and efficient operation.

Key Features

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Package: SOT-323, which is a small and surface-mountable package, ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): 40V, which allows for usage in circuits with moderate voltage requirements.
  • Collector Current (Ic): Up to 200 mA, suitable for driving small loads or for signal amplification.
  • DC Current Gain (hFE): 100 to 300 at 10 mA, indicating efficient current amplification capabilities.
  • Power Dissipation: 225 mW, ensuring the device can handle a fair amount of power without overheating.
  • Transition Frequency (fT): 300 MHz, which makes it suitable for high-frequency applications.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, providing a wide range of temperature tolerance for various environments.

Applications

The SMMBT3904WT1G is ideal for a plethora of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Switching circuits in consumer electronics
  • Driver stages in amplifiers
  • Load switching in portable devices
  • Power management in embedded systems
  • Control circuits in industrial machinery

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the SMMBT3904WT1G is no exception. Manufactured with high standards, this transistor ensures stable performance over its entire operating range. It is also compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Whether you're designing a new circuit or looking to replace an existing component, the SMMBT3904WT1G from ON Semiconductor offers the performance and reliability needed for a broad spectrum of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1320 $50.1600
925+ $0.1083 $100.1775
1,430+ $0.1049 $150.0070
1,970+ $0.1016 $200.1520
2,550+ $0.0982 $250.4100
3,410+ $0.0880 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess