EN
  • EN
  • DE
  • IT

DS2761AE+025/TR

Part No DS2761AE+025/TR
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 080726-DS2761AE+025/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2761AE+025/TR CAD Model

Description

Maxim Integrated DS2761AE+025/TR High-Precision Li+ Battery Monitor

The DS2761AE+025/TR from Maxim Integrated is a high-precision data acquisition and battery monitoring IC designed for lithium-ion (Li+) batteries. This advanced monitoring chip provides comprehensive fuel gauging, safety, and security features, making it an essential component for portable devices where battery life and safety are of utmost importance.

With its high-precision measurement capabilities, the DS2761AE+025/TR can accurately monitor voltage, temperature, current, and charge accumulation. The device facilitates precise battery management by allowing for the calculation of remaining capacity under various load conditions, which is critical for extending battery life and ensuring reliable operation.

The IC features an integrated temperature sensor that ensures safe operation by monitoring the battery temperature and triggering protective actions if the temperature exceeds predefined thresholds. Additionally, the DS2761AE+025/TR includes an A/D converter that measures voltage and current with high accuracy, enabling detailed analysis of the battery's health and performance.

Communication with the host system is achieved through a 1-Wire interface, which simplifies the integration process and reduces the number of wires required for battery monitoring. This interface also allows for the connection of multiple devices on the same communication bus, offering scalability for systems with multiple batteries.

Offered in a compact, surface-mount package, the DS2761AE+025/TR is designed to occupy minimal space on a printed circuit board (PCB), making it a perfect choice for space-constrained applications such as smartphones, tablets, laptops, and other portable electronics.

The device's robust protection features include overvoltage, undervoltage, overcurrent, and short-circuit protection, which help to prevent battery damage and ensure the safety of the end-user. The DS2761AE+025/TR also supports secure challenge-and-response authentication to protect against the use of counterfeit batteries.

In summary, the Maxim Integrated DS2761AE+025/TR is a versatile and reliable solution for advanced battery monitoring in portable devices, offering precision, integration, and safety to enhance the user experience and extend battery life.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6366 $59.7294
22+ $5.4458 $119.8076
33+ $5.2760 $174.1080
46+ $5.1051 $234.8346
59+ $4.9353 $291.1827
79+ $4.4248 $349.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess