EN
  • EN
  • DE
  • IT

QSE773

Part No QSE773
Manufacturer Fairchild/ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE GAAS 940NM SIDELOOKER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Wavelength 940nm
Diode Type PIN
Response Time 50ns
Voltage - DC Reverse (Vr) (Max) 32V
Current - Dark (Typ) 30nA
Viewing Angle 120°
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Dimension Radial, Side View
Win Source Part Number 113028-QSE773
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian QSE773 CAD Model

Description

The QSE773 is a silicon NPN phototransistor manufactured by Fairchild/ON Semiconductor, specifically designed for infrared detection. It excels in applications that demand reliable and sensitive infrared sensing. Its design allows it to efficiently convert infrared light into an electrical signal, making it a crucial component in various optical systems.

Applications

  • Remote control devices (TVs, DVD players, etc.)
  • Proximity sensors
  • Optical encoders
  • Light curtains for safety applications
  • Automatic door openers

Features

  • High sensitivity to near-infrared radiation
  • Fast switching speed, enabling rapid response to changes in IR intensity
  • NPN silicon phototransistor design for ease of integration
  • Compact and robust package
  • Wide operating temperature range

Benefits

  • Precise and dependable infrared detection
  • Enables quick response times in sensing applications
  • Simple integration into existing electronic circuits
  • Durable and reliable performance
  • Adaptable to various environmental conditions

Additional Details

The QSE773's performance is characterized by its high current transfer ratio and low dark current. Proper biasing and consideration of ambient light conditions are essential for optimal performance. The device's datasheet contains crucial information regarding its spectral response, electrical characteristics, and recommended operating conditions. Adhering to the specifications outlined in the datasheet ensures reliable and consistent operation. Additionally, filtering out visible light can improve the signal-to-noise ratio in applications where ambient light interference is a concern.

You May Also Be Interested in

Lite-On Inc.
PHOTODIODE PIN FLAT 110DEG LONG
Lowest to $0.3361
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 1ns 4-SMD, No Lead
Lowest to $37.6131
Lite-On Inc.
PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 3SMD GW
Lowest to $0.7631
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2610
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7717 $50.1605
160+ $0.6332 $101.3120
245+ $0.6134 $150.2830
340+ $0.5936 $201.8240
440+ $0.5738 $252.4720
585+ $0.5145 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess