EN
  • EN
  • DE
  • IT

MICROFC-60035-SMT-TR

Part No MICROFC-60035-SMT-TR
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 1ns 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr onsemi
Series C-SERIES SIPM
Package Tape & Reel
Wavelength 420nm
Color - Enhanced Blue
Spectral Range 300nm ~ 950nm
Diode Type Avalanche
Response Time 1ns
Voltage - DC Reverse (Vr) (Max) 24.7 V
Current - Dark (Typ) 618nA
Active Area 36mm²
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Base Product Number MICROFC
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1350737-MICROFC-60035-SMT-TR
Ultra Librarian 3D Model Ultra Librarian MICROFC-60035-SMT-TR CAD Model

Description

The MICROFC-60035-SMT-TR is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to ON Semiconductor's commitment to providing advanced solutions for a wide range of electronic applications.

Key Features

  • Surface-Mount Technology: The MICROFC-60035-SMT-TR utilizes surface-mount technology (SMT), ensuring a compact footprint and high reliability. This makes it suitable for high-density PCB designs where space is at a premium.
  • High Efficiency: It is engineered to deliver high efficiency, which is crucial for power management in modern electronic devices. This efficiency helps reduce energy consumption and heat generation.
  • Robust Design: The product is built to withstand the rigors of everyday use, featuring a robust design that can endure challenging environmental conditions.
  • Lead-Free and RoHS Compliant: In line with global environmental standards, the MICROFC-60035-SMT-TR is lead-free and RoHS compliant, minimizing the ecological footprint and making it suitable for eco-friendly applications.

Applications

The flexibility and advanced features of the MICROFC-60035-SMT-TR make it ideal for a variety of applications, including:

  • Portable devices
  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls

Product Specifications

The MICROFC-60035-SMT-TR is available in a tape and reel package, ensuring ease of handling and assembly during the manufacturing process. It operates over a broad temperature range, making it suitable for applications that may experience temperature fluctuations.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The MICROFC-60035-SMT-TR is produced under stringent quality control measures, ensuring that each component meets the high standards expected by customers in terms of performance and longevity.

Ordering Information

To order the MICROFC-60035-SMT-TR or to obtain more information about pricing and availability, customers can contact ON Semiconductor's sales department or visit the official website. With its superior design and reliable performance, the MICROFC-60035-SMT-TR is an excellent choice for designers and manufacturers seeking top-quality electronic components.

You May Also Be Interested in

Vishay
PHOTODIODE 350 TO 1070 NM / Photodiode 900nm 100ns 60° 3-SMD, No Lead
Lowest to $1.0683
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 3SMD GW
Lowest to $0.7631
ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.8968
Lite-On Inc.
Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT / PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
Lite-On Inc.
PHOTODIODE PIN IR DETECT
Lowest to $9.2400

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6131 $75.2262
4+ $30.8620 $123.4480
6+ $29.8976 $179.3856
7+ $28.9332 $202.5324
9+ $27.9687 $251.7183
12+ $25.0754 $300.9048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess