EN
  • EN
  • DE

BZX84C4V7TW

Part No BZX84C4V7TW
Manufacturer Panjit
Catalog Diodes - Zener - Arrays
Description TRIPLE ISOLATED 200mW ZENERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1158081-BZX84C4V7TW
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C4V7TW CAD Model

Description

The Panjit BZX84C4V7TW is a surface-mount Zener diode array designed for voltage regulation and transient voltage suppression in various electronic circuits. This device integrates multiple Zener diodes into a single package, providing space-saving and cost-effective solutions for protecting sensitive components from overvoltage conditions.

Applications:

  • Mobile Devices: Protection of I/O ports and power rails in smartphones and tablets.
  • Portable Electronics: Voltage regulation and transient suppression in digital cameras, MP3 players, and other portable devices.
  • Industrial Control Systems: Overvoltage protection in control circuits and sensor interfaces.
  • Automotive Electronics: Protection of electronic control units (ECUs) and other automotive systems from voltage transients.
  • Power Supplies: Voltage regulation in power supplies and DC-DC converters.

Features:

  • Integrated Zener Diode Array: Consolidates multiple Zener diodes into a single package, saving board space and reducing component count.
  • Surface Mount Technology (SMT): Facilitates automated assembly, lowering manufacturing costs.
  • Precise Voltage Regulation: Provides stable voltage regulation with a low voltage tolerance.
  • Fast Response Time: Quickly clamps overvoltage transients, protecting sensitive components.
  • Lead-Free Construction: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Enhanced Circuit Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Reduced Board Space: The integrated design saves valuable board space, allowing for more compact designs.
  • Lower Manufacturing Costs: SMT compatibility streamlines the assembly process, lowering production expenses.
  • Improved Reliability: Designed for long-term operation in demanding environments.
  • Environmental Compliance: The lead-free construction ensures compliance with environmental regulations.

Additional Details:

The BZX84C4V7TW features a specific Zener voltage, dynamic resistance, and maximum power dissipation. Detailed specifications regarding reverse leakage current and forward voltage should be consulted during the design process. Proper thermal management techniques may be necessary in high-power applications to ensure the device operates within its specified temperature limits. The device is typically available in standard tape-and-reel packaging for automated assembly.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $0.0681
Rohm Semiconductor
Zener diode
Lowest to $0.1016
Rohm Semiconductor
Zener diodes
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1608

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess