EN
  • EN
  • DE

FTZ6.8E

Part No FTZ6.8E
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Arrays
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1176172-FTZ6.8E
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FTZ6.8E CAD Model

Description

The FTZ6.8E is a Zener diode array manufactured by Rohm Semiconductor. This device consists of multiple Zener diodes integrated into a single package, designed to provide voltage regulation and transient voltage suppression. Rohm Semiconductor is known for its extensive range of discrete semiconductors, including diodes, transistors, and other components.

Applications:

  • Surge Protection: Protecting sensitive electronic circuits from voltage surges and electrostatic discharge (ESD).
  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Signal Clamping: Limiting the voltage swing of signals to protect downstream components.
  • Interface Protection: Protecting I/O interfaces from overvoltage conditions.
  • Automotive Electronics: Protecting electronic control units (ECUs) from transient voltages in automotive systems.

Features:

  • Multiple Zener Diodes: Contains multiple Zener diodes in a single package, saving board space.
  • Low Clamping Voltage: Provides effective voltage clamping to protect sensitive components.
  • Fast Response Time: Responds quickly to transient voltage events.
  • Small Package Size: Compact package allows for high-density mounting on PCBs.
  • High Surge Current Capability: Can withstand high surge currents without damage.

Benefits:

  • Enhanced Circuit Protection: Protects sensitive electronic circuits from voltage surges and ESD events.
  • Improved Reliability: Prevents damage to components due to overvoltage conditions.
  • Reduced Board Space: Integrates multiple Zener diodes into a single package, saving valuable board space.
  • Simplified Design: Easy to use and integrate into existing circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and transient voltage suppression.

Additional Details:

The FTZ6.8E is typically used in conjunction with other circuit protection components, such as resistors and capacitors, to provide comprehensive protection against voltage surges and ESD events. The specific clamping voltage and surge current capability of the Zener diodes are specified in the datasheet. Refer to the datasheet for detailed electrical characteristics, application guidelines, and recommended operating conditions.

Proper soldering techniques should be followed during assembly to prevent damage to the component. It is also important to ensure that the Zener diodes are properly connected to the circuit to provide effective protection. The FTZ6.8E is designed to operate within a specific temperature range, and exceeding this range may affect its performance and reliability.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1150
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0927
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1160
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1458
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT363
Lowest to $0.1043
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess