EN
  • EN
  • DE

LTC1290CCSW#TRPBF

Part No LTC1290CCSW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 12BIT 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 50k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 128087-LTC1290CCSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1290CCSW#TRPBF CAD Model

Description

LTC1290CCSW#TRPBF - Multipurpose Data Acquisition System

The LTC1290CCSW#TRPBF is a versatile single-chip data acquisition system from Linear Technology that provides a multitude of features for various applications. This integrated circuit is designed to simplify the process of converting analog signals into digital data through its built-in 12-bit analog-to-digital converter (ADC). Ideal for situations where space and power are at a premium, the LTC1290CCSW#TRPBF is a perfect choice for portable and compact systems.

One of the standout features of this product is its ability to handle multiple single-ended or differential input channels. It can manage up to 8 single-ended channels or 4 differential channels, making it highly adaptable for different sensor types and signal sources. This flexibility is a significant advantage for designers looking to interface with a variety of analog inputs without the need for multiple ADCs.

The LTC1290CCSW#TRPBF operates over a wide supply voltage range of 5V, accommodating a variety of power environments. It also offers a choice of serial interfaces, including SPI and Microwire, allowing for easy integration with most microcontrollers and digital systems. This makes the device highly suitable for embedded applications and IoT devices where communication with a central processor is essential.

With its sample-and-hold feature, the LTC1290CCSW#TRPBF ensures accurate data capture by minimizing the distortion that can occur with fluctuating input signals. This capability is crucial for applications that require precise measurement, such as medical devices, industrial control systems, and scientific instrumentation.

Linear Technology has designed the LTC1290CCSW#TRPBF with reliability in mind. It comes in a 20-pin narrow body SOIC package, which is known for its robustness and resistance to harsh environments. The part number ending "#TRPBF" indicates that the product is provided in tape and reel packaging suitable for automated assembly processes, and that it is manufactured with a lead-free ("Pb-free") composition, making it compliant with RoHS regulations.

In summary, the LTC1290CCSW#TRPBF is an exceptional data acquisition solution that offers precision, flexibility, and ease of use for a wide range of applications. Its comprehensive feature set and robust design make it a smart choice for engineers and designers looking for a reliable ADC solution.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess