EN
  • EN
  • DE

DAC1653D1G0NLGA

Part No DAC1653D1G0NLGA
Manufacturer Renesas Electronics America
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Renesas Electronics America Inc
Package Tray
Number of Bits 16
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type External, Internal
Voltage - Supply, Analog 1.14V ~ 1.26V, 2.7V ~ 3.45V
Voltage - Supply, Digital 1.14V ~ 1.26V
Architecture Oversampling Interpolating DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (8x8)
Mounting SMD (SMT)
Base Product Number DAC1653
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names IDTDAC1653D1G0NLGA,IDTDAC1653D1G0NLGA-ND
Standard Package 260
Win Source Part Number 1148921-DAC1653D1G0NLGA
Ultra Librarian 3D Model Ultra Librarian DAC1653D1G0NLGA CAD Model

Description

The Renesas Electronics America DAC1653D1G0NLGA is a digital to analog converter (DAC) that is ideal for data acquisition applications.

  • Bits: 16
  • D/A Converters: 2
  • Architecture: Oversampling Interpolating
  • Data Interface: JESD204B
  • Reference Type: External and Internal
  • Output: Differential
  • Settling Time: 20ns (Typ)
  • Output Type: Current-Unbuffered
  • Voltage Supply (Analog): 1.14V to 1.26V
  • Voltage Supply (Digital): 2.7V to 3.45V
  • Package/Case: 56-VFQFN Exposed Pad
  • Supplier Device Package: 56-VFQFPN (8x8)
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess