EN
  • EN
  • DE

AD5337BRMZ-REEL7

Part No AD5337BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 8
Number of D/A Converters 2
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.15, ±0.02
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting SMD (SMT)
Base Product Number AD5337
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5337BRMZ-REEL7-ND,AD5337BRMZ-REEL7DKR,AD5337BRMZ-REEL7TR,AD5337BRMZ-REEL7CT
Standard Package 1,000
Win Source Part Number 1150338-AD5337BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5337BRMZ-REEL7 CAD Model

Description

Product Overview: AD5337BRMZ-REEL7

The AD5337BRMZ-REEL7, from Analog Devices Inc., is a high-performance, dual 8-bit digital-to-analog converter (DAC) integrated circuit designed for precision electronic applications. This versatile component is available in a compact 10-lead MSOP package and is part of the convenient 7-inch reel packaging, making it ideal for automated manufacturing processes.

The AD5337BRMZ-REEL7 features a flexible serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into a wide range of systems. With a guaranteed monotonic by design over all codes, this DAC provides reliable and consistent performance, which is critical for precision applications.

One of the key advantages of this product is its dual-channel architecture, which allows for simultaneous updating of both DACs through a single write operation. This feature is particularly useful in applications that require precise coordination between multiple analog outputs, such as waveform generation or actuator control.

The device operates from a 2.5V to 5.5V power supply, providing a flexible voltage range that can accommodate various system requirements. Additionally, the AD5337BRMZ-REEL7 boasts a power-down feature that reduces current consumption to 200 nA at 5V, enhancing power efficiency in battery-operated devices.

With its on-chip output buffers, the AD5337BRMZ-REEL7 can drive 2kΩ loads directly, eliminating the need for external buffer amplifiers in many applications. This results in reduced system complexity and cost. The DAC also features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place.

Overall, the AD5337BRMZ-REEL7 is a versatile and reliable choice for designers who require a compact, dual-channel DAC solution that delivers high performance with low power consumption. Its ease of integration and comprehensive features make it well-suited for a broad spectrum of precision analog applications, including portable battery-powered instruments, digital gain and offset adjustment, programmable voltage and current sources, and many more.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess