EN
  • EN
  • DE

TLP121GB

Part No TLP121GB
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217994-TLP121GB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP121GB CAD Model

Description

The TLP121GB is a Photocoupler from Toshiba Semiconductor and Storage, designed for electrical isolation between circuits. It consists of an infrared LED (IRED) and a phototransistor. Applying current to the IRED causes it to emit infrared light, which then activates the phototransistor, allowing current to flow through the output. The 'GB' suffix usually indicates a specific packaging option or manufacturing variation.

Applications

  • Programmable Logic Controllers (PLCs): Isolates input and output modules to protect sensitive circuitry.
  • Microcontroller Interfaces: Provides electrical isolation between microcontrollers and external devices.
  • Switching Power Supplies: Offers feedback isolation between the primary and secondary sides.
  • Industrial Control Systems: Used for signal isolation and noise reduction in industrial environments.
  • Motor Control Circuits: Provides isolation in motor control applications.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Compact Package: Designed for space-saving installation on printed circuit boards.
  • Phototransistor Output: Offers a simple and reliable switching mechanism.
  • Low Input Current: Requires a low current to activate the LED.
  • High Collector-Emitter Voltage: Can withstand high voltages on the output side.
  • 'GB' Designation: Typically indicates a specific packaging type or manufacturing variation; refer to the datasheet.

Benefits

  • Enhanced Safety: Protects equipment and personnel from dangerous voltage levels.
  • Improved Reliability: Reduces the risk of damage from voltage transients and noise.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Reduced Ground Loops: Prevents ground loops and associated signal errors.
  • Increased Signal Integrity: Ensures cleaner and more reliable signal transmission.

Additional Details

The TLP121GB typically offers an isolation voltage in the kilovolt range. Key specifications include the Current Transfer Ratio (CTR), the forward voltage of the LED, the collector-emitter saturation voltage of the phototransistor, and switching speeds. The 'GB' designation usually relates to packaging details, such as tape and reel or lead forming specifications; consult the datasheet for complete information. It is crucial to refer to the manufacturer's datasheet for accurate electrical characteristics, thermal performance, and application guidelines. The device is designed to meet relevant industry safety standards.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,347 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess