EN
  • EN
  • DE

B38182-A1001-T510

Part No B38182-A1001-T510
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 729791-B38182-A1001-T510
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B38182-A1001-T510 CAD Model

Description

The B38182-A1001-T510 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, now part of TDK. SAW filters are electronic components used to selectively filter specific frequencies in radio frequency (RF) applications. They are widely used in communication systems to remove unwanted signals and improve overall system performance. This particular filter is designed for specific frequency bands commonly used in wireless communication.

Applications:

  • Mobile communication: Used in cellular base stations and mobile devices to filter RF signals.
  • Wireless communication systems: Employed in Wi-Fi routers, Bluetooth devices, and other wireless communication equipment.
  • Remote control systems: Utilized in remote controls for filtering and improving signal quality.
  • Satellite communication: Used in satellite receivers and transmitters for frequency selection and signal filtering.
  • Navigation systems: Employed in GPS and other navigation devices to filter out unwanted signals.

Features:

  • SAW technology: Utilizes surface acoustic wave technology for precise frequency filtering.
  • Compact size: Small form factor allows for integration into compact electronic devices.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High selectivity: Provides sharp cutoff characteristics for effective frequency selection.
  • Stable performance: Offers consistent performance over a wide temperature range.

Benefits:

  • Improved signal quality: Filters out unwanted signals, enhancing the clarity and reliability of communication.
  • Enhanced system performance: Optimizes signal processing in wireless communication systems.
  • Reduced interference: Minimizes interference from adjacent frequency bands.
  • Compact design: Enables the development of smaller and more integrated wireless devices.
  • Reliable operation: Provides stable and consistent performance under various operating conditions.

The B38182-A1001-T510 SAW filter is designed to operate within a specific frequency range. The exact frequency and bandwidth characteristics can be obtained from the product datasheet. The filter is typically surface-mounted, making it compatible with automated assembly processes. The device is constructed using high-quality piezoelectric materials to ensure stable and reliable operation over its specified temperature range. It is designed to minimize insertion loss and maximize signal rejection outside of its passband, providing a clear and efficient signal path for the desired frequencies.

The technical specifications usually include insertion loss, passband ripple, and attenuation characteristics, as well as input and output impedance. These parameters are critical for ensuring proper integration of the filter into the overall RF system design. The filter is also designed to be robust against electrostatic discharge (ESD), protecting it from damage during handling and operation.

You May Also Be Interested in

Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess