EN
  • EN
  • DE

AD7091R-4BCPZ-RL7

Part No AD7091R-4BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 20-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad, CSP
Case / Package 20-LFCSP (4x4)
Family Name AD7091
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 505-AD7091R-4BCPZ-RL7CT, AD7091R-4BCPZ-RL7-ND, -2735-AD7091R-4BCPZ-RL7CT, 505-AD7091R-4BCPZ-RL7TR, 505-AD7091R-4BCPZ-RL7DKR, -2735-AD7091R-4BCPZ-RL7DKR, -2735-AD7091R-4BCPZ-RL7TR, -2735-AD7091R-4BCPZ-RL7TR-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909617-AD7091R-4BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7091R-4BCPZ-RL7 CAD Model

Description

Analog Devices Inc. AD7091R-4BCPZ-RL7

The AD7091R-4BCPZ-RL7 is a high-performance, ultra-low power, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications.

This ADC is part of the AD7091R series and is characterized by its compact 10-lead LFCSP (Lead Frame Chip Scale Package) that measures just 3mm x 3mm, making it ideal for space-constrained applications. The AD7091R-4BCPZ-RL7 operates from a single 2.7 V to 5.25 V power supply and features a high-speed serial interface that is SPI-compatible, allowing for easy integration into a variety of microcontroller-based systems.

Key features of the AD7091R-4BCPZ-RL7 include:

  • A throughput rate of 1 MSPS (Mega-Samples Per Second), enabling high-speed data acquisition.
  • Ultra-low power consumption, with typical operating current of just 349 μA at 3 V and a power-down current of 0.5 μA, which is highly beneficial for battery-powered devices.
  • High accuracy and low noise performance, which are essential for precision measurement applications.
  • An internal 2.5 V reference that provides a simplified design process, as no external reference is needed.
  • Four single-ended input channels, which allow the device to sample multiple analog signals, making it versatile for multi-channel applications.

With its exceptional performance, the AD7091R-4BCPZ-RL7 is well-suited for a wide range of applications, including battery-powered devices, data acquisition systems, medical instruments, and communications equipment. Its small size and low power consumption also make it an excellent choice for portable and remote sensing applications.

Analog Devices Inc. provides robust support for the AD7091R-4BCPZ-RL7 with comprehensive technical documentation, reference designs, and customer support, ensuring that integrating this ADC into your project is as straightforward as possible.

Whether you are designing a sophisticated medical device or a compact consumer electronic product, the AD7091R-4BCPZ-RL7 from Analog Devices Inc. offers a perfect blend of efficiency, precision, and size to meet your ADC requirements.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8541 $54.2705
12+ $8.9059 $106.8708
18+ $8.6276 $155.2968
24+ $8.3493 $200.3832
31+ $8.0710 $250.2010
42+ $7.2361 $303.9162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess