EN
  • EN
  • DE

DE1B3KX101KA4BN01F

Part No DE1B3KX101KA4BN01F
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 100PF 250V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features ±10% 250VAC Ceramic Capacitor B Radial, Disc
Manufacturer Murata Electronics North America
Series KX
Package Bulk
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package Radial, Disc
Family Name DE1B3KX
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.25.0010
Other Part Number 490-9352, DE1B3KX101KA4BN01F-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916841-DE1B3KX101KA4BN01F
Ultra Librarian 3D Model Ultra Librarian DE1B3KX101KA4BN01F CAD Model

Description

The Murata Electronics North America DE1B3KX series ceramic capacitor is an ideal choice for various applications.

  • Series: DE1B3KX
  • Style: B Radial, Disc
  • Tolerance: ±10%
  • Voltage: Up to 250VAC
  • Operating Temperature: -40°C to 125°C
  • Package Type: Bulk
  • Mounting Style: Through-Hole
  • Status: Not Recommended for New Designs
  • Category: Capacitors
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand: Balanced
  • Package Quantity: 250
  • HTSUS Code: 8532.25.0010
  • Other Part Numbers: 490-9352, DE1B3KX101KA4BN01F-ND

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 180PF 50V C0G/NP0 0402
Need more? Email Us
Murata Electronics North America
CAP CER 0.47UF 10V X7S 0402
Need more? Email Us
TDK Corporation
CAP CER 10000PF 10V X7R 0201
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us
Taiyo Yuden
CAP CER 4700PF 10V 0402
Lowest to $0.1083
Taiyo Yuden
CAP CER 1UF 50V X5R 0603
Need more? Email Us
TDK Corporation
CAP CER 18PF 50V C0G 0402
Need more? Email Us
Murata Electronics North America
CAP CER 15PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 220PF 50V C0G/NP0 0402
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess