EN
  • EN
  • DE

ADP5090ACPZ-2-R7

Part No ADP5090ACPZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Charger IC Multi-Chemistry 16-LFCSP-WQ (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (3x3)
Family Name ADP5090
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADP5090ACPZ-2-R7CT, 505-ADP5090ACPZ-2-R7TR, 505-ADP5090ACPZ-2-R7DKR, 505-ADP5090ACPZ-2-R7CT, ADP5090ACPZ-2-R7DKR, ADP5090ACPZ-2-R7DKR-ND, ADP5090ACPZ-2-R7CT, ADP5090ACPZ-2-R7TR, ADP5090ACPZ-2-R7TR-ND, ADP5090ACPZ-2-R7-ND, ADP5090ACPZ-2-R7CT-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910731-ADP5090ACPZ-2-R7
Ultra Librarian 3D Model Ultra Librarian ADP5090ACPZ-2-R7 CAD Model

Description

ADP5090ACPZ-2-R7 by Analog Devices Inc.

The ADP5090ACPZ-2-R7 is a highly integrated energy harvesting power management unit designed by Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This innovative component is engineered to extend the battery life of portable devices by converting small amounts of environmental energy into usable electrical power, making it an ideal solution for low-power applications where conventional power sources are impractical or unavailable.

Key Features:

  • Energy Harvesting: The ADP5090 is capable of extracting power from a variety of energy sources such as solar cells, thermoelectric generators (TEGs), or piezoelectric elements, efficiently converting it into a stable power supply for electronic devices.
  • Ultra-Low Power Operation: Designed with power-sensitive applications in mind, this power management IC operates with quiescent currents in the nanoampere range, minimizing the power consumption of the system.
  • Versatile Input Voltage Range: It accommodates a wide input voltage range, making it flexible enough to handle various types of energy harvesting sources and conditions.
  • MPPT Capability: The Maximum Power Point Tracking (MPPT) feature ensures optimal energy extraction from solar panels by dynamically adjusting the input impedance of the energy harvesting source.
  • Integrated Energy Storage Management: The device includes charging control for rechargeable batteries or supercapacitors, providing a reliable energy storage solution to maintain power continuity.
  • Compact Package: The ADP5090ACPZ-2-R7 comes in a compact 20-lead LFCSP package, suitable for space-constrained applications.

Applications:

The ADP5090ACPZ-2-R7 is particularly well-suited for a range of low-power applications, including but not limited to:

  • Wireless sensors and sensor networks
  • Energy-efficient IoT devices
  • Wearable electronics
  • Remote monitoring systems
  • Portable medical devices

With its advanced features and ability to harness ambient energy, the ADP5090ACPZ-2-R7 by Analog Devices Inc. represents a significant advancement in the field of power management technology. It empowers designers to create more sustainable and autonomous electronic systems, paving the way for a future of energy-efficient innovation.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7086 $61.2118
30+ $3.8635 $115.9050
47+ $3.7428 $175.9116
64+ $3.6221 $231.8144
83+ $3.5013 $290.6079
111+ $3.1391 $348.4401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess