EN
  • EN
  • DE

R3112N261A-TR-F

Part No R3112N261A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288500-R3112N261A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112N261A-TR-F CAD Model

Description

The R3112N261A-TR-F is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It is specifically designed to monitor voltage levels and provide a reset signal to microcontrollers or other digital circuits when the voltage drops below a predefined threshold. This functionality is crucial for maintaining stable operation and preventing malfunctions in electronic devices, especially in situations involving power fluctuations or battery depletion.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect undervoltage conditions and prevent damage to connected devices.
  • Battery-Powered Devices: Protects battery-operated devices from deep discharge by detecting low battery voltage and initiating a controlled shutdown.
  • Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring voltage levels and preventing malfunctions caused by voltage drops.
  • Automotive Electronics: Monitors voltage levels in automotive systems to ensure the proper functioning of electronic components, such as engine control units (ECUs) and infotainment systems.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with minimal deviation from the specified threshold.
  • Built-in Delay Circuit: Includes a delay circuit to prevent spurious resets caused by brief voltage dips or noise.
  • Low Current Consumption: Designed for minimal power draw, making it suitable for battery-powered and energy-sensitive applications.
  • Small Package Size: Available in compact packages for space-constrained applications, allowing for easy integration into various electronic devices.
  • Tape and Reel Packaging (TR): Supplied in tape and reel packaging, which facilitates automated assembly processes and reduces manufacturing costs.

Benefits

  • Improved System Stability: Prevents system crashes and malfunctions caused by voltage drops, ensuring reliable operation.
  • Reliable Reset Function: Ensures a proper reset of the microcontroller during power-up, power-down, or brown-out conditions, preventing unpredictable behavior.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, extending their operating time and minimizing the need for frequent battery replacements.
  • Simplified Circuit Design: The integrated delay circuit eliminates the need for external components, simplifying circuit design and reducing the overall bill of materials.
  • Reduced Manufacturing Costs: Tape and reel packaging enables automated assembly, reducing labor costs and improving production efficiency.

The R3112N261A-TR-F has a detection voltage of 2.6V. The built-in delay circuit ensures that the reset signal is asserted only after the voltage has been stable above the threshold for a defined period, preventing false resets due to transient voltage dips. The low current consumption is especially beneficial in battery-powered applications, extending the operational lifespan of the device. The “-TR” suffix indicates that the component is supplied in tape and reel packaging for automated assembly, and the "-F" suffix might denote a specific feature, such as a tighter tolerance or a different delay time.

The R3112N261A-TR-F significantly enhances the reliability and stability of electronic systems. Its precise voltage detection, integrated delay, and low power consumption make it an ideal choice for a wide range of applications, from portable devices to industrial control systems. By preventing malfunctions caused by voltage fluctuations, it contributes to overall system performance and longevity.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8184 $61.0944
37+ $3.1335 $115.9395
58+ $3.0353 $176.0474
79+ $2.9383 $232.1257
102+ $2.8401 $289.6902
137+ $2.5456 $348.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess