EN
  • EN
  • DE

IDTLDS6100NQGI8

Part No IDTLDS6100NQGI8
Manufacturer Renesas Electronics America
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR TCH PURETOUCH 40VFQFPN / Capacitive Touch Buttons, Slider, Wheel 40-VFQFPN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Renesas Electronics America
Series PureTouch™
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Buttons, Slider, Wheel
Proximity Detection No
Number of Inputs Up to 20
Interface I2C, SMBus, SPI
Voltage - Supply 1.65V ~ 5.5V
Current - Supply 7.75mA
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-VFQFPN (5x5)
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876961-IDTLDS6100NQGI8
Ultra Librarian 3D Model Ultra Librarian IDTLDS6100NQGI8 CAD Model

Description

The 876961-IDTLDS6100NQGI8 is an interface sensor for capacitive touch applications.

  • Series: PureTouch™
  • Manufacturer: Renesas Electronics America
  • Touch Inputs: Buttons, Sliders, and Wheels
  • Package: Tape & Reel
  • Standard Package Quantity: 2,500 pieces
  • Inputs: Up to 20
  • Interface: I2C, SMBus, and SPI protocols
  • Current Supply: 7.75mA
  • Voltage Range: 1.65V to 5.5V
  • Mounting Type: Surface Mount
  • Package: 40-WFQFN Exposed Pad
  • Product Status: Obsolete

You May Also Be Interested in

Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8UFDFPN
Lowest to $0.7295
Cypress Semiconductor Corp
IC CAP SENSE 16QFN
Lowest to $0.6686
STMicroelectronics
IC SENSOR S-TOUCH 16CH 32QFN
Lowest to $3.0492
Microchip Technology
QSLIDE TOUCH SLIDER IC | IC SENSOR TCH SLDR QSLDE 14TSSOP
Lowest to $4.5980
STMicroelectronics
Lowest to $75.2413
Cypress Semiconductor Corp
Capacitive Touch Screen 2-Wire 16-Pin QFN EP Tray | IC CAP SENSE 16QFN
Lowest to $0.7192
STMicroelectronics
IC I/O EXPANDER I2C 12B 40QFN
Lowest to $2.9962
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess