EN
  • EN
  • DE
  • IT

STMPE1208SQTR

Part No STMPE1208SQTR
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC I/O EXPANDER I2C 12B 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Buttons
Proximity Detection No
Number of Inputs 12
Resolution 12 b
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 98μA
Temperature Range - Operating -40°C to 85°C
Case / Package 40-QFN (5x5)
Win Source Part Number 031426-STMPE1208SQTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMPE1208SQTR CAD Model

Description

Product Overview: STMPE1208SQTR

The STMPE1208SQTR is a cutting-edge integrated circuit from STMicroelectronics, designed to offer a flexible and efficient solution for capacitive touch sensing applications. This robust device is part of STMicroelectronics' extensive portfolio of touch-sensor chips, which are engineered to provide high performance and reliability in a variety of user interface applications.

Key Features

  • Capacitive Touch Sensing: The STMPE1208SQTR is capable of managing up to 12 capacitive touch pads, making it an ideal choice for applications requiring multiple touch inputs.
  • Enhanced Sensitivity: With advanced sensitivity features, the device ensures precise touch detection, even with light touches, enhancing the user experience.
  • Low Power Consumption: Designed for energy efficiency, the STMPE1208SQTR operates with low power consumption, making it suitable for battery-powered devices.
  • Robust Noise Immunity: The chip is engineered to offer excellent noise immunity, ensuring reliable performance in environments with electrical interference.
  • Configurability: It offers a high degree of configurability, allowing designers to tailor the touch sensing parameters to the specific needs of their application.
  • Communication Flexibility: The device supports I2C communication, providing easy integration with a wide range of microcontrollers and processors.

Applications

The STMPE1208SQTR is versatile and can be used in numerous applications, such as:

  • Smart home devices
  • Personal electronics
  • Automotive interfaces
  • Industrial control panels

Package and Quality

Encased in a QFN package, the STMPE1208SQTR offers a compact footprint that is beneficial for space-constrained designs. Additionally, STMicroelectronics adheres to stringent quality standards, ensuring that each device meets the high reliability requirements for commercial and industrial applications.

In summary, the STMPE1208SQTR from STMicroelectronics is a sophisticated and versatile touch sensor controller that provides designers with a powerful tool for creating intuitive and responsive touch interfaces. Its combination of performance, efficiency, and configurability makes it an excellent choice for a wide array of touch-based applications.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess