EN
  • EN
  • DE

CY8CMBR3102-SX1IT

Part No CY8CMBR3102-SX1IT
Manufacturer Cypress Semiconductor Corp
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAP SENSE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Capacitive Touch Buttons 8-SOIC
Manufacturer Cypress Semiconductor Corp
Series CapSense® Express™ SmartSense™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CY8CMBR3102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 428-4114-2, CY8CMBR3102-SX1IT-ND, 428-4114-6, 428-4114-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916567-CY8CMBR3102-SX1IT
Ultra Librarian 3D Model Ultra Librarian CY8CMBR3102-SX1IT CAD Model

Description

The Cypress Semiconductor Corp CY8CMBR3102-SX1IT microcontroller is a high popularity product with a Win Source Part Number of 916567. It is a CapSense® Express™ SmartSense™ series microcontroller with a temperature range of -40°C ~ 85°C.

  • Win Source Part Number: 916567
  • Series: CapSense® Express™ SmartSense™
  • Temperature Range: -40°C ~ 85°C
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Package Type: Reel - TR
  • Family: CY8CMBR3102
  • Category: Integrated Circuit (IC)
  • Features: Capacitive Touch Buttons
  • Case / Package: 8-SOIC
  • Quantity per Package: 2500
  • Estimated Production Lead Time: 27 weeks

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7970 $53.9100
70+ $1.4745 $103.2150
110+ $1.4284 $157.1240
145+ $1.3823 $200.4335
190+ $1.3363 $253.8970
255+ $1.1980 $305.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,680 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess