EN
  • EN
  • DE
  • IT

QT110-IS

Part No QT110-IS
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Series QTouch
Packaging Tube
Part Status Obsolete(EOL)
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 1
LED Driver Channels Up to 1
Resolution 14 b
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Supply Current 26μA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 792830-QT110-IS
Popularity Medium
Supply and Demand Status Limited
Family Name QT110
Introduction Date September 03, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian QT110-IS CAD Model

Description

Microchip Technology QT110-IS Touch Sensor

The QT110-IS from Microchip Technology is an innovative touch sensor IC designed for seamless integration into a wide array of applications. This intelligent sensor is a member of the QTouch™ family, renowned for its reliability and versatility in touch-sensing solutions.

Key Features

  • Sensitivity: The QT110-IS boasts high sensitivity, enabling it to detect user input through a variety of materials such as glass, plastic, and even wood. This makes it an ideal choice for creating sleek, modern interfaces with hidden controls.
  • Power Efficiency: Designed with power conservation in mind, the QT110-IS operates on a low power mode, making it suitable for battery-operated devices where power consumption is a critical concern.
  • Single-Key Detection: This device supports single-key detection, offering a simple and straightforward user interface option for applications such as on/off switches, mode selectors, or any other single-point touch requirements.
  • Auto-Calibration: The QT110-IS features an auto-calibration function which ensures consistent performance over time, without the need for manual adjustments, even in changing environmental conditions.
  • Drift Compensation: It includes built-in drift compensation technology to maintain stable operation and to minimize false triggering due to environmental factors.

Applications

The versatility of the QT110-IS makes it suitable for a variety of applications. It is commonly used in consumer electronics, such as touch-based lamps and appliances, personal gadgets, and touch-sensitive toys. Additionally, it is also seen in industrial controls, where its robustness and reliability are highly valued.

Easy Integration

With its small form factor and simple interface, the QT110-IS is easy to integrate into existing product designs. Developers can quickly add touch functionality to their projects without significant redesign, speeding up the time-to-market and reducing development costs.

Conclusion

Microchip Technology's QT110-IS is an excellent choice for designers looking to incorporate touch sensing into their products. Its combination of sensitivity, power efficiency, and ease of use makes it a highly adaptable solution for a multitude of touch input applications.

You May Also Be Interested in

Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5057 $59.5969
41+ $2.8764 $117.9324
63+ $2.7866 $175.5558
86+ $2.6966 $231.9076
111+ $2.6068 $289.3548
149+ $2.3370 $348.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess