EN
  • EN
  • DE
  • IT

CAP1006-1-AIA-TR

Part No CAP1006-1-AIA-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 6CH 10VDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection No
Number of Inputs 6
Case / Package 10-DFN (3x3)
Win Source Part Number 050010-CAP1006-1-AIA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAP1006-1-AIA-TR CAD Model

Description

Microchip Technology CAP1006-1-AIA-TR Capacitive Touch Sensor

The CAP1006-1-AIA-TR, from Microchip Technology, is a highly sophisticated capacitive touch sensor controller designed to bring a seamless and intuitive touch interface to a wide range of consumer electronics. This compact and versatile sensor offers power-efficient touch detection through its 6-channel capacitive touch controller, making it ideal for implementing touch buttons, sliders, and proximity sensing in various applications.

With its advanced SmartSense™ auto-tuning algorithm, the CAP1006-1-AIA-TR eliminates the need for manual tuning of sensor parameters, which significantly simplifies the design process and accelerates time to market. This feature ensures optimal performance across different environmental conditions and with varied panel materials. Moreover, the device is equipped with multiple sensitivity settings and signal filtering options that allow for fine-tuning and customization to meet specific design requirements.

The CAP1006-1-AIA-TR supports both I2C and SMBus interfaces, providing flexibility in communication with microcontrollers or processors. It also includes an interrupt output that can be programmed to alert the host controller when a touch or proximity event is detected, thereby reducing the power consumption by minimizing the need for continuous polling.

For enhanced user experience, the CAP1006-1-AIA-TR incorporates an array of features such as automatic recalibration, power button support with wake-up on touch, and adjustable sensitivity to compensate for the presence of moisture and other environmental factors. The device's robust design also includes built-in ESD protection and noise filtering to ensure reliable operation in challenging conditions.

Available in a compact 10-pin DFN package, the CAP1006-1-AIA-TR is suitable for space-constrained applications. Its low power consumption makes it an excellent choice for battery-operated devices such as portable media players, home automation controls, and wearable technology.

Overall, the Microchip Technology CAP1006-1-AIA-TR capacitive touch sensor provides designers with a versatile, easy-to-integrate solution that enhances the user interface of electronic products with reliable and responsive touch capabilities.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Atmel
Lowest to $2.2834
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8898 $64.4490
11+ $10.5763 $116.3393
17+ $10.2460 $174.1820
24+ $9.9157 $237.9768
31+ $9.5853 $297.1443
41+ $8.5932 $352.3212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess