EN
  • EN
  • DE
  • IT

AT42QT2120-SU

Part No AT42QT2120-SU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 12CH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Capacitive Touch Buttons, Slider, Wheel 20-SOIC
Manufacturer Microchip Technology
Series QTouch™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name AT42QT2120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911941-AT42QT2120-SU
Ultra Librarian 3D Model Ultra Librarian AT42QT2120-SU CAD Model

Description

Microchip Technology's AT42QT2120-SU: A Versatile Touch Sensor IC

The AT42QT2120-SU is a state-of-the-art touch sensor IC designed and manufactured by Microchip Technology. This innovative component is part of Microchip's QTouch™ series, which is renowned for providing robust and reliable touch interfaces for a wide range of applications. The AT42QT2120-SU is particularly well-suited for designs requiring capacitive touch capabilities, such as touch buttons, sliders, and wheels.

This IC is capable of managing up to 12 individual touch channels, making it a versatile choice for designers looking to integrate multiple touch inputs into their products. With its small form factor, the AT42QT2120-SU is ideal for space-constrained applications, and it's offered in an SOIC-14 package, which is convenient for standard PCB layouts.

One of the key features of the AT42QT2120-SU is its QTouch® Adjacent Key Suppression® (AKS®) technology, which enhances touch performance by preventing false touch detections and ensuring that only the intended key is activated even in closely spaced touch key setups. Additionally, the device supports Spread-spectrum modulation, which minimizes the effects of RF interference and enhances touch sensitivity.

The AT42QT2120-SU also boasts an impressive power consumption profile, with a variety of power-saving modes that make it suitable for battery-powered or power-sensitive applications. It has a fast response time and excellent noise immunity, ensuring a smooth and responsive user experience.

For developers, Microchip Technology offers comprehensive support for the AT42QT2120-SU, including development tools, software libraries, and reference designs. This makes it easier to integrate the touch controller into your projects and to get your products to market faster.

In summary, the AT42QT2120-SU from Microchip Technology is a powerful and flexible touch sensor solution that offers advanced features like AKS® technology, low power consumption, and strong RF interference immunity. Its support for multiple touch inputs makes it an excellent choice for a variety of interactive applications.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7205 $51.6150
75+ $1.4117 $105.8775
110+ $1.3676 $150.4360
155+ $1.3235 $205.1425
200+ $1.2794 $255.8800
265+ $1.1470 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,120 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess