EN
  • EN
  • DE

CAP1188-1-CP-TR

Part No CAP1188-1-CP-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR/LED DRVR 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs 8
LED Driver Channels 8
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 125°C
Case / Package 24-QFN (4x4)
Win Source Part Number 88701-CAP1188-1-CP-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAP1188-1-CP-TR CAD Model

Description

Microchip Technology CAP1188-1-CP-TR Capacitive Touch Sensor

The CAP1188-1-CP-TR is a highly integrated capacitive touch sensor controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to provide a robust and user-friendly interface for implementing touch sensing capabilities in a wide array of applications.

Featuring eight (8) individual capacitive touch sensor inputs, the CAP1188-1-CP-TR is capable of sensing touch through a variety of materials, such as glass or plastic, making it versatile for different design needs. The touch pads can be used for simple button functions, sliders, or proximity sensing, offering flexibility in user interface design.

One of the standout features of this product is its advanced signal processing capabilities, which include automatic recalibration and drift compensation. This ensures reliable and stable touch detection over time, even in the presence of environmental changes or the presence of dirt and moisture on the touch surface.

The CAP1188-1-CP-TR also offers multiple communication interfaces, including an I2C-compatible interface, allowing for easy integration with microcontrollers and other digital systems. This makes it suitable for a wide range of applications, from consumer electronics, such as remote controls and appliances, to industrial control panels.

The device also incorporates power-saving features, such as a low power standby mode and an automatic wake-up on touch feature, which are essential for battery-operated devices. Its robust design is further enhanced with built-in ESD (Electrostatic Discharge) protection, ensuring the longevity and reliability of the touch sensing interface.

Designed with the needs of modern electronics in mind, the CAP1188-1-CP-TR is available in a compact, surface-mount package, making it ideal for space-constrained applications. Its operational temperature range and the ability to self-calibrate make it a practical choice for a variety of challenging environments.

Overall, the Microchip Technology CAP1188-1-CP-TR capacitive touch sensor is a sophisticated, yet user-friendly solution for designers looking to add intuitive touch interfaces to their products, with the assurance of quality and performance from a trusted industry leader.

You May Also Be Interested in

Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7838 $50.1084
44+ $2.2842 $100.5048
68+ $2.2128 $150.4704
94+ $2.1414 $201.2916
121+ $2.0700 $250.4700
162+ $1.8559 $300.6558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,894 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess