EN
  • EN
  • DE

TMS320LBC53SPZA57

Part No TMS320LBC53SPZA57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 57MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 8kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 132607-TMS320LBC53SPZA57
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320LBC53SPZA57 CAD Model

Description

The TMS320LBC53SPZA57 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and versatility in handling complex algorithms. It's part of the TMS320 series, which is a staple in the realm of digital signal processing, offering a blend of speed, efficiency, and reliability.

This particular model is designed to meet the demands of a wide range of applications, including industrial control, automotive, communications, and digital audio. With its advanced architecture, the TMS320LBC53SPZA57 is capable of delivering up to 57 MIPS (Million Instructions Per Second) at a clock rate of 50MHz, making it a powerful choice for tasks that require intensive computation.

Key Features:

  • Architecture: The device is built on a modified Harvard architecture, which separates the data and instruction buses, allowing simultaneous access to both memory and instructions for faster processing.
  • Precision: It supports 32-bit fixed-point arithmetic, which is essential for applications that require high precision and accuracy.
  • Memory: The DSP is equipped with integrated memory, including a large on-chip RAM, which minimizes the need for external memory components and helps reduce system costs and complexity.
  • I/O Ports: It features a variety of peripheral interfaces and I/O ports, enabling easy connection to other devices and systems.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320LBC53SPZA57 is suitable for applications where power consumption is a critical factor.
  • Development Support: Texas Instruments provides a comprehensive suite of development tools for the TMS320LBC53SPZA57, including software development kits (SDKs), emulators, and debuggers to streamline the development process.

The TMS320LBC53SPZA57 is not only a testament to Texas Instruments' commitment to innovation but also a reliable and cost-effective solution for developers looking to harness the power of digital signal processing in their applications. Its robust feature set and support infrastructure make it an attractive option for both new designs and upgrades to existing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.9232 $91.9232
2+ $88.9580 $177.9160
3+ $85.9927 $257.9781
4+ $77.0969 $308.3876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess