EN
  • EN
  • DE

SAA7706H/210/N

Part No SAA7706H/210/N
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Win Source Part Number 187553-SAA7706H/210/N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7706H/210/N CAD Model

Description

The NXP SAA7706H/210/N is a highly sophisticated digital signal processor (DSP) designed primarily for automotive audio applications. This powerful IC is engineered to enhance the acoustic experience in vehicles, offering features such as noise reduction, echo cancellation, and sound field processing. Its robust design and advanced capabilities make it an ideal choice for car audio system manufacturers who are looking to provide superior sound quality and reliability.

Key Features

  • Advanced Signal Processing: Equipped with cutting-edge algorithms, the SAA7706H/210/N is capable of handling complex audio processing tasks with ease, delivering crisp and clear audio output.
  • Multi-Channel Support: This DSP supports multiple audio channels, allowing for a surround sound experience that can be tailored to the acoustics of any vehicle interior.
  • High Integration: The integration of various audio processing functions into a single chip reduces the need for additional components, simplifying design and reducing costs.
  • Customizable Sound Profiles: Manufacturers can program the SAA7706H/210/N with custom sound profiles to match the specific requirements of different vehicle models or user preferences.
  • Reliability: NXP's commitment to quality ensures that the SAA7706H/210/N meets the high reliability standards required for automotive applications.

Applications

The versatility of the SAA7706H/210/N DSP extends to a range of automotive audio applications, including standard car radios, high-end infotainment systems, and in-car communication systems. Its advanced features provide manufacturers with the flexibility to create differentiated audio experiences for drivers and passengers alike.

Technical Specifications

  • Product Category: Audio DSPs
  • Manufacturer: NXP Semiconductors
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: LQFP-80
  • Operating Temperature: -40°C to +85°C

Conclusion

With its robust feature set and adherence to the stringent demands of the automotive industry, the NXP SAA7706H/210/N DSP is a top-tier solution for car audio systems. Its ability to deliver high-quality audio processing capabilities in a single chip makes it a valuable asset for automotive manufacturers aiming to enhance the in-vehicle audio experience.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess