EN
  • EN
  • DE

CAP1298-1-SL-TR

Part No CAP1298-1-SL-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR CAP 8CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Capacitive Touch Buttons 14-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name CAP1298
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914666-CAP1298-1-SL-TR
Ultra Librarian 3D Model Ultra Librarian CAP1298-1-SL-TR CAD Model

Description

Microchip Technology's CAP1298-1-SL-TR

Introducing the CAP1298-1-SL-TR, a cutting-edge capacitive touch sensor controller from the renowned Microchip Technology. This innovative component is designed to bring a new level of user interface design to a wide range of applications. With its advanced touch sensing capabilities, it provides a reliable and intuitive solution for implementing touch-based input in your electronics projects.

The CAP1298-1-SL-TR features eight (8) capacitive touch sensor inputs with individual sensitivity adjustments, making it versatile for various design requirements. This multi-channel sensor controller is equipped with Microchip’s patented SignalGuard technology, which ensures consistent and reliable touch detection by actively monitoring environmental changes and adjusting sensor sensitivity to avoid false triggering.

One of the key advantages of the CAP1298-1-SL-TR is its power efficiency. It operates with a low power consumption mode, making it an ideal choice for battery-powered applications where power conservation is critical. Additionally, the device supports an auto-calibration feature, which minimizes the need for manual adjustments and simplifies the integration process into your design.

The CAP1298-1-SL-TR is also equipped with a host of other features such as multiple communication interfaces, including an I2C compatible interface, which allows for easy communication with microcontrollers or processors. Furthermore, it offers robust ESD protection, guarding against electrostatic discharges which are common in touch interfaces.

This touch sensor controller is available in a compact, surface-mount package, the CAP1298-1-SL-TR is designed for space-constrained applications. Its small footprint allows for seamless integration into various designs, ranging from consumer electronics to industrial control panels.

Whether you're developing a new touch-based user interface or looking to enhance an existing product, the Microchip Technology CAP1298-1-SL-TR offers the performance, reliability, and ease of use that modern applications demand. Bring your projects to life with the touch of innovation provided by the CAP1298-1-SL-TR.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3377 $53.5080
95+ $1.0976 $104.2720
145+ $1.0633 $154.1785
195+ $1.0290 $200.6550
255+ $0.9947 $253.6485
340+ $0.8918 $303.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess