EN
  • EN
  • DE

SX8661I07ZULTRT

Part No SX8661I07ZULTRT
Manufacturer Semtech Corporation
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Packaging Reel
Part Status Obsolete (End Of Life)
Type Buttons
Proximity Detection Yes
Number of Inputs 8
LED Driver Channels 8
Interface I2C
Resolution 10 b
Supply Voltage (V) 2.7V ~ 3.6V
Current - Supply 200μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-VFQFN
Supplier Device Package 28-QFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802903-SX8661I07ZULTRT
Ultra Librarian 3D Model Ultra Librarian SX8661I07ZULTRT CAD Model

Description

The Semtech Corporation electronic component, with a Win Source Part Number of 802903-SX8661I07ZULTRT, is a button type with 8 inputs and an I2C interface.

  • Inputs: 8
  • Interface: I2C
  • Current Supply: 200μA
  • Resolution: 10 b
  • Proximity Detection: Yes
  • LED Driver Channels: 8
  • Status: Obsolete (End of Life)
  • Popularity: Medium
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 2 (1 year)
  • Supply Voltage: 2.7V to 3.6V

You May Also Be Interested in

Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Atmel
Lowest to $2.2834
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess