EN
  • EN
  • DE
  • IT

0603B474K160NT

Part No 0603B474K160NT
Manufacturer Knowles
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133499-0603B474K160NT
Categories Custom Parts
Manufacturer Knowles
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603B474K160NT CAD Model

Description

The Knowles 0603B474K160NT is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. Knowles is a leading manufacturer of advanced micro-acoustic, specialty components, and capacitor solutions serving the mobile consumer electronics, communications, medical, military, aerospace, and industrial markets. This particular capacitor is a surface-mount device (SMD) known for its small size and reliable performance.

Applications:

  • Mobile Phones: Used for decoupling and filtering in various circuits.
  • Tablets: Integrated into power management and signal processing sections.
  • Consumer Electronics: Employed in audio equipment, televisions, and gaming devices.
  • Industrial Equipment: Utilized in control systems, sensors, and power supplies.
  • Medical Devices: Found in monitoring equipment and diagnostic tools.

Features:

  • Small Size: 0603 case size (0.06 inch x 0.03 inch) allows for high-density board assembly.
  • High Capacitance Value: 470nF (474) provides sufficient energy storage for decoupling and filtering.
  • Voltage Rating: 16V ensures safe operation in low-voltage circuits.
  • X7R Dielectric: Offers stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Effective Decoupling: Reduces noise and voltage fluctuations in power supplies.
  • Improved Signal Filtering: Removes unwanted frequencies and enhances signal quality.
  • Compact Design: Saves board space and enables miniaturization of electronic devices.
  • Stable Performance: Maintains consistent capacitance over temperature variations.
  • Reliable Operation: Provides long-term stability and minimizes component failures.

Additional Details:

The Knowles 0603B474K160NT capacitor has a capacitance of 470 nF (0.47 µF) with a tolerance that should be confirmed in the datasheet (typically ±10% or ±20%). The voltage rating is 16V, and it utilizes an X7R dielectric material. X7R indicates that the capacitance changes within ±15% over the operating temperature range of -55°C to +125°C. This capacitor is suitable for applications where capacitance stability is important but not critical. It is commonly used for decoupling, bypassing, and filtering in general-purpose electronic circuits. Consult the manufacturer's datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and temperature coefficient characteristics to ensure proper application and optimal performance.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Texas Instruments
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4,070+ $0.0123 $50.0610
9,905+ $0.0101 $100.0405
15,310+ $0.0098 $150.0380
21,055+ $0.0095 $200.0225
27,175+ $0.0092 $250.0100
36,590+ $0.0082 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 4070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess