EN
  • EN
  • DE

CAP1296-1-AIA-TR

Part No CAP1296-1-AIA-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 6CH CAP 10VDFN 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Capacitive Touch Buttons 10-DFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name CAP1296
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAP1296-1-AIA-TRDKR, CAP1296-1-AIA-TRCT, CAP1296-1-AIA-TRTR, CAP1296-1-AIA-TR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914665-CAP1296-1-AIA-TR
Ultra Librarian 3D Model Ultra Librarian CAP1296-1-AIA-TR CAD Model

Description

The CAP1296-1-AIA-TR is a cutting-edge touch sensor controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This innovative device is part of the CAP1296 series, which is known for its exceptional performance in touch sensor applications.

Key Features

  • Multiple Touch Channels: The CAP1296-1-AIA-TR features six capacitive touch sensor inputs, providing ample flexibility for a variety of user interface designs.
  • Proximity Detection: With its integrated proximity detection capabilities, this device can sense an approaching finger, allowing for wake-up on approach features in end products.
  • Power Efficiency: Designed to be energy-efficient, this touch controller operates in a low-power mode, making it ideal for battery-powered applications.
  • Communication Interface: The device supports an I2C communication interface, ensuring easy integration with most microcontrollers and processors.
  • Robust Noise Immunity: It is designed with robust noise immunity, which ensures reliable operation even in electrically noisy environments.
  • Automatic Calibration: The CAP1296-1-AIA-TR includes an auto-calibration feature, which adjusts for changes in the environment and the dielectric over time.

Applications

The CAP1296-1-AIA-TR is highly versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and remote controls
  • Home appliances like touch-enabled stoves, washing machines, and refrigerators
  • Industrial controls and automation systems
  • Medical devices that require touch-based interfaces
  • Automotive controls, including touch-sensitive buttons and sliders

Design Support

Microchip Technology provides comprehensive design support for the CAP1296-1-AIA-TR, including development tools, software libraries, and reference designs. This ensures a smooth integration process and reduces time to market for products incorporating this touch sensor controller.

Overall, the CAP1296-1-AIA-TR from Microchip Technology represents a reliable, efficient, and versatile solution for implementing touch interfaces in a myriad of electronic devices, offering designers a high degree of control and customization to meet specific user interface requirements.

You May Also Be Interested in

Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Atmel
Lowest to $2.2834
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4681 $51.3835
85+ $1.2046 $102.3910
130+ $1.1670 $151.7100
180+ $1.1293 $203.2740
230+ $1.0917 $251.0910
310+ $0.9787 $303.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess