EN
  • EN
  • DE
  • IT

STM8T142AM61TTR

Part No STM8T142AM61TTR
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Sensors,Transducers
Family Capacitive Touch Sensors,Proximity Sensor ICs
Win Source Part Number 194500-STM8T142AM61TTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8T142AM61TTR CAD Model

Description

STM8T142AM61TTR by STMicroelectronics

The STM8T142AM61TTR is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance of performance, power efficiency, and peripheral integration for a wide range of embedded applications. As part of the STM8 family, this MCU is built on a high-performance 8-bit architecture and is ideal for cost-sensitive and space-constrained projects.

Key Features

  • Core: The STM8T142AM61TTR is equipped with a robust STM8 core running at a clock speed of up to 16 MHz, providing the computational power necessary for handling complex tasks and algorithms with ease.
  • Memory: It offers 8KB of Flash memory, which is well-suited for storing application code, and 1KB of RAM for efficient data manipulation during runtime.
  • Robust I/O Capabilities: With a range of digital and analog peripherals, this MCU includes multiple general-purpose I/O pins, advanced control timers, and communication interfaces such as I2C, SPI, and UART, enabling versatile connectivity and control options.
  • ADC: An integrated 10-bit analog-to-digital converter allows the STM8T142AM61TTR to interface with analog sensors and devices, making it an excellent choice for applications requiring precise analog signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, this device features several power-saving modes, making it suitable for battery-operated and power-conscious applications.
  • Temperature Range: The MCU operates over an industrial temperature range from -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Package: The STM8T142AM61TTR comes in a compact LQFP32 package, which is ideal for space-limited designs without compromising on the number of available I/Os.

Applications

The versatility of the STM8T142AM61TTR makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Control Units
  • Home Automation
  • Smart Sensors and IoT Devices

With its combination of performance, integration, and efficiency, the STM8T142AM61TTR by STMicroelectronics is a robust solution for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess