EN
  • EN
  • DE
  • IT

LM741EH

Part No LM741EH
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008035-LM741EH
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM741EH CAD Model

Description

The LM741EH is a general-purpose operational amplifier (op-amp) manufactured by Rochester Electronics. It is a widely used and versatile amplifier suitable for a broad range of applications due to its simple design and stable performance. The LM741 is known for its ease of use and is often used in educational settings and prototyping circuits.

Applications

  • Amplifiers (inverting, non-inverting)
  • Active filters (low-pass, high-pass, band-pass)
  • Oscillators
  • Voltage followers
  • Comparators

Features

  • Internal frequency compensation: Simplifies circuit design and eliminates the need for external compensation components.
  • Short-circuit protection: Protects the amplifier from damage due to output short circuits.
  • Wide common-mode and differential voltage range: Offers flexibility in input signal levels.
  • Low input offset voltage: Minimizes output errors due to input imbalances.
  • No latch-up: Prevents the amplifier from entering an unstable state.

Benefits

  • Ease of use: Simple to design with and requires minimal external components.
  • Versatile: Suitable for a wide variety of applications.
  • Reliable: Provides stable and predictable performance.
  • Cost-effective: A widely available and affordable op-amp.
  • Robust: Short-circuit protection enhances the amplifier's durability.

Additional Details

The LM741EH is typically available in an 8-pin hermetic metal can package (TO-99). It requires both a positive and negative power supply voltage for operation. The internal frequency compensation ensures stability even with negative feedback, making it easy to configure for different gain levels. While newer op-amps offer superior performance in terms of bandwidth and noise, the LM741 remains a popular choice for basic amplification and signal conditioning tasks due to its simplicity and robust nature.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
Sharp Microelectronics
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess