EN
  • EN
  • DE

66AK2HHP0BXAAW2

Part No 66AK2HHP0BXAAW2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP ARM SOC FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tray
Product Status Discontinued
Base Product Number 66AK2
Standard Package 21 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1039732-66AK2HHP0BXAAW2
Ultra Librarian 3D Model Ultra Librarian 66AK2HHP0BXAAW2 CAD Model

Description

The Texas Instruments 66AK2HHP0BXAAW2 is a high-performance, multicore processor designed for a wide range of applications, including communications infrastructure, enterprise systems, and high-end imaging. This powerful processor is part of the KeyStone II Multicore SoC family, which is renowned for its exceptional integration, efficiency, and processing capabilities.

At the heart of the 66AK2HHP0BXAAW2 lies a sophisticated architecture that combines ARM Cortex-A15 cores with C66x digital signal processor (DSP) cores. This unique integration allows the processor to handle complex, compute-intensive tasks with ease, offering an optimal balance between high-level operating system support and raw signal processing performance.

The ARM Cortex-A15 cores provide a robust environment for running high-level operating systems and application software. They are capable of speeds up to 1.4GHz, ensuring swift execution of control plane tasks and application workloads. On the other side, the C66x DSP cores are optimized for signal processing and can reach speeds of 1.2GHz. This makes the 66AK2HHP0BXAAW2 ideal for multimedia processing, wireless infrastructure, and other demanding signal processing applications.

Connectivity is another strong suit of the 66AK2HHP0BXAAW2, which includes support for a wide range of high-speed interfaces. These interfaces include PCIe, Gigabit Ethernet, and HyperLink, providing ample bandwidth for high-throughput data transfers and seamless communication with peripheral devices.

The device also features integrated memory controllers supporting DDR3 memory, delivering the high memory bandwidth required for multitasking and data-intensive operations. Furthermore, the 66AK2HHP0BXAAW2 is equipped with a host of other peripherals and accelerators that enhance its performance and functionality, such as security accelerators and packet processing engines.

In summary, the Texas Instruments 66AK2HHP0BXAAW2 is a versatile and powerful processor that stands out for its ability to efficiently manage and process a vast array of complex tasks. Whether it's for communications infrastructure, real-time image processing, or high-speed data analysis, this processor is engineered to deliver top-tier performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $479.6471 $479.6471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess