EN
  • EN
  • DE

PZU2.7DB2

Part No PZU2.7DB2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241107-PZU2.7DB2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU2.7DB2 CAD Model

Description

The PZU2.7DB2 is a high-performance Zener diode from the renowned semiconductor manufacturer, NXP Semiconductors. Designed for voltage regulation and protection purposes, this device is a crucial component in a wide array of electronic circuits. With its precise voltage clamping characteristics and low leakage current, it is particularly well-suited for applications that require stable and reliable operation.

Key Features

  • Nominal Zener Voltage: The PZU2.7DB2 offers a nominal Zener voltage of 2.7V, making it ideal for providing a reference voltage in various electronic applications.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle significant power levels, ensuring robust performance under various operating conditions.
  • Package: The device comes in a small, surface-mount SOD323 (SC-76) package, which is perfect for high-density circuit designs where space is at a premium.
  • Low Leakage Current: The PZU2.7DB2 has been engineered to have a very low leakage current, enhancing the overall efficiency of the circuit and reducing power loss.
  • Tolerance: It features a tight tolerance level, ensuring accurate voltage regulation and contributing to the consistency of the electronic device's performance.

Applications

The versatility of the PZU2.7DB2 Zener diode makes it suitable for a wide range of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Reference elements in analog circuits
  • Surge suppression in sensitive electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PZU2.7DB2 is no exception. Each diode is manufactured under stringent quality control standards, ensuring that it meets the high expectations of today's electronic industry. Whether used in commercial, industrial, or automotive applications, the PZU2.7DB2 delivers consistent performance and long-term reliability.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0946
Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1150
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2298
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 2.7V SOT363
Lowest to $0.1019
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1934
Nexperia USA Inc.
DIODE ZENER ARRAY 6.2V SOT23
Lowest to $0.0874
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT363
Lowest to $0.1043

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess