EN
  • EN
  • DE

BZX84C18TW

Part No BZX84C18TW
Manufacturer Panjit
Catalog Diodes - Zener - Arrays
Description TRIPLE ISOLATED 200mW ZENERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1158015-BZX84C18TW
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C18TW CAD Model

Description

The BZX84C18TW is a Zener diode array manufactured by Panjit. It features two Zener diodes connected in series within a small SOT-363 package. Zener diodes are semiconductor devices engineered to operate in the reverse breakdown region, providing a stable voltage reference or regulation in electronic circuits.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits by clamping the voltage to a specific value.
  • Voltage Clipping: Limiting voltage excursions to protect sensitive components from overvoltage conditions.
  • Transient Voltage Suppression: Protecting electronic circuits from voltage spikes caused by electrostatic discharge (ESD) or other transient events.
  • Overvoltage Protection: Preventing damage to electronic components due to excessive voltage levels.
  • Voltage Referencing: Providing a stable voltage reference for comparator circuits and other precision applications.

Features

  • Dual Series Zener Diodes: Contains two Zener diodes connected in series within a single package, increasing voltage handling capability.
  • Low Leakage Current: Minimizes power dissipation when the diode is in the reverse bias condition.
  • Tight Tolerance: Provides a precise and stable Zener voltage, ensuring accurate voltage regulation.
  • Small SOT-363 Package: Compact surface-mount package saves valuable board space in densely populated circuits.

Benefits

  • Efficient Voltage Regulation: Provides a stable and reliable voltage regulation function, ensuring consistent circuit performance.
  • Compact Design: Small footprint allows for integration into space-constrained applications, reducing overall system size.
  • Enhanced Circuit Protection: Protects sensitive components from voltage transients and overvoltage conditions, improving system reliability.

The BZX84C18TW is packaged in a SOT-363 (SC-70) package. Key specifications include a Zener voltage of 18V with a specified tolerance. This device is designed for automated assembly and is RoHS compliant. The series configuration allows for handling higher reverse voltages. The BZX84C18TW is designed to operate within standard industrial temperature ranges.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0946
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1458
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.0905
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0266
NXP / Nexperia
NEXPERIA BZB84-C6V2 - ZENER DIOD
Lowest to $0.0874
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1934
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT363
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1608 $58.0400
125+ $0.9529 $119.1125
190+ $0.9228 $175.3320
260+ $0.8928 $232.1280
335+ $0.8628 $289.0380
450+ $0.7739 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess