EN
  • EN
  • DE

BZX84C11TW

Part No BZX84C11TW
Manufacturer Panjit
Catalog Diodes - Zener - Arrays
Description TRIPLE ISOLATED 200mW ZENERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1157996-BZX84C11TW
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C11TW CAD Model

Description

The BZX84C11TW is a Zener diode array manufactured by Panjit. It consists of two series-connected Zener diodes in a small SOT-363 package. Zener diodes are used to provide voltage regulation or voltage reference in electronic circuits. This array configuration is useful for applications requiring symmetrical voltage clipping or dual voltage references.

Applications

  • Voltage Regulation: Stabilizing voltage levels in electronic circuits.
  • Voltage Clipping: Limiting voltage excursions to protect sensitive components.
  • Transient Voltage Suppression: Protecting circuits from voltage spikes.
  • Overvoltage Protection: Preventing damage from excessive voltage.
  • Voltage Referencing: Providing a stable voltage reference for comparators and other circuits.

Features

  • Dual Series Zener Diodes: Two Zener diodes connected in series.
  • Low Leakage Current: Minimizes power consumption.
  • Tight Tolerance: Provides accurate voltage regulation.
  • Small SOT-363 Package: Space-saving surface-mount package.

Benefits

  • Efficient Voltage Regulation: Provides stable and accurate voltage regulation.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reliable Performance: Provides reliable overvoltage protection.

The BZX84C11TW is supplied in a SOT-363 (SC-70) package. Key specifications include a Zener voltage of 11V with a tolerance of approximately ±5%, a low reverse leakage current, and a power dissipation rating. The diodes have fast response times, making them suitable for protecting circuits from transient voltage spikes. The series configuration enables the array to handle higher voltages than a single diode. The BZX84C11TW is designed for automated assembly and is RoHS compliant.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1160
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Lowest to $0.1326
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2298
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0946
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0658
NXP / Nexperia
NEXPERIA BZB84-C6V2 - ZENER DIOD
Lowest to $0.0874

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1903 $53.5635
105+ $0.9767 $102.5535
160+ $0.9462 $151.3920
220+ $0.9157 $201.4540
285+ $0.8851 $252.2535
380+ $0.7936 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess