EN
  • EN
  • DE

TAS5707LPHPR

Part No TAS5707LPHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20.6W x 2 @ 8Ohm
Voltage - Supply 3V ~ 3.6V, 8V ~ 26V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TA)
Supplier Device Package 48-HTQFP (7x7)
Package / Case 48-PowerTQFP
Standard Package 1 pcs
Win Source Part Number 355201-TAS5707LPHPR
Ultra Librarian 3D Model Ultra Librarian TAS5707LPHPR CAD Model

Description

Introducing the TAS5707LPHPR by Texas Instruments

The TAS5707LPHPR is a state-of-the-art audio power amplifier from Texas Instruments, designed for the modern audiophile who demands both high-quality sound and efficient power management. This sophisticated component is part of Texas Instruments' PurePath™ HD technology line, which is renowned for delivering high-definition audio while minimizing power loss and preserving energy.

With its advanced closed-loop architecture, the TAS5707LPHPR ensures a pristine audio experience by reducing noise and distortion levels. This results in crystal-clear sound that can drive your audio systems to new heights of acoustic performance. Whether you're setting up a home theater system, a multi-room audio setup, or high-fidelity speakers, this amplifier is engineered to deliver exceptional sound quality.

One of the key features of the TAS5707LPHPR is its integrated PWM processor, which allows for sophisticated modulation and control of the audio signal. This enables the amplifier to operate with impressive efficiency, reducing heat generation and power consumption. As a result, it is an ideal choice for applications where energy efficiency is as important as audio quality, such as battery-powered speakers and green electronic devices.

The TAS5707LPHPR is also equipped with multiple built-in protection systems, safeguarding the device against faults and ensuring long-term reliability. These systems include over-current, over-voltage, under-voltage, and thermal protection, which work together to prevent damage from electrical anomalies and overheating.

Designed for versatility, the TAS5707LPHPR comes in a 48-pin HTQFP (High-Thickness Quad Flat Package) that is suitable for a wide range of applications. Its compact form factor makes it easy to incorporate into various designs without sacrificing precious board space.

In summary, the TAS5707LPHPR from Texas Instruments represents a perfect blend of audio performance and energy efficiency. It is a top-tier solution for designers and audiophiles looking to enhance their audio systems with a reliable, high-fidelity amplifier that won't compromise on power efficiency.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0501 $51.2525
60+ $1.6822 $100.9320
93+ $1.6296 $151.5528
127+ $1.5770 $200.2790
164+ $1.5245 $250.0180
220+ $1.3668 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess